Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350XSJ TLE9350XSJ

Description
The TLE9350XSJ is a highspeed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350XSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350XSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes.  Based on the high symmetry of the CANH and CANL output signals, the TLE9350XSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350XSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350XSJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350XSJ and the external circuitry from irreparable damage. Summary of Features Certified according to VeLIO (Vehicle LAN Interoperability and Optimization test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V) Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Body control modules (BCM) Electric power steering Transmission control units (TCUs) Chassis control modules Applications EV traction inverter Mobile devices and smartphones On-board charging (OBC) for electric vehicles Family Overview For family overview please click here. Designers who used this product also designed with SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC
Request a Quote Datasheet
Description
The TLE9350XSJ is a highspeed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350XSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350XSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes.  Based on the high symmetry of the CANH and CANL output signals, the TLE9350XSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350XSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350XSJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350XSJ and the external circuitry from irreparable damage. Summary of Features Certified according to VeLIO (Vehicle LAN Interoperability and Optimization test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V) Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Body control modules (BCM) Electric power steering Transmission control units (TCUs) Chassis control modules Applications EV traction inverter Mobile devices and smartphones On-board charging (OBC) for electric vehicles Family Overview For family overview please click here. Designers who used this product also designed with SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350XSJ - TLE9350XSJ - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350XSJ
TLE9350XSJ
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350XSJ TLE9350XSJ
The TLE9350XSJ is a highspeed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350XSJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350XSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes.  Based on the high symmetry of the CANH and CANL output signals, the TLE9350XSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350XSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350XSJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350XSJ and the external circuitry from irreparable damage. Summary of Features Certified according to VeLIO (Vehicle LAN Interoperability and Optimization test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V) Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Body control modules (BCM) Electric power steering Transmission control units (TCUs) Chassis control modules Applications EV traction inverter Mobile devices and smartphones On-board charging (OBC) for electric vehicles Family Overview For family overview please click here. Designers who used this product also designed with SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC SAL-TC265D-40F200N BC | AURIX™ Family – TC26xD FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules TLF35584QVVS1 | OPTIREG™ PMIC

The TLE9350XSJ is a highspeed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284.

The TLE9350XSJ is available in a RoHS compliant, halogen free PG-DSO-8 package.

As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350XSJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes.  Based on the high symmetry of the CANH and CANL output signals, the TLE9350XSJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350XSJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke.

The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350XSJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects.

Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350XSJ and the external circuitry from irreparable damage.


Summary of Features

  • Certified according to VeLIO (Vehicle LAN Interoperability and Optimization test requirements
  • Very low electromagnetic emission (EME) allows the use without additional common mode choke
  • VIO input for voltage adaption to the microcontroller interface (3.3 V or 5 V)
  • Excellent ESD robustness
  • TxD time-out function
  • Very low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients according to ISO 7637 and SAE J2962-2
  • Receive-only mode
  • Green Product (RoHS compliant)

Potential Applications

  • Engine control units (ECU)
  • Body control modules (BCM)
  • Electric power steering
  • Transmission control units (TCUs)
  • Chassis control modules

Applications

  • EV traction inverter
  • Mobile devices and smartphones
  • On-board charging (OBC) for electric vehicles

Family Overview


For family overview please click here.


Designers who used this product also designed with


  • SAL-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAL-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAL-TC265D-40F200N BC |
    AURIX™ Family – TC26xD
  • FS820R08A6P2B |
    Automotive IGBT and CoolSiC™ MOSFET modules
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9350XSJ
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350XSJ
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Control Communications - CY7C53150-20AXIT - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
 - BTS54040LBFAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details
Interface Transceiver IC - 753-AN985B - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
Power Switch ICs - 2580733 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
Pins 3 #
View Details