Infineon Technologies AG Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350SJ TLE9350SJ

Description
The TLE9350SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350SJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350SJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode and power-save mode Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Electric power steering Transmission control units (TCUs) Chassis control modules Applications Automotive secondary power distribution unit Electric power steering (EPS) Full LED headlight system - multi-channel LED driver Transfer case brushless DC (BLDC) Family Overview For family overview please click here. Designers who used this product also designed with TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IAUC24N10S5L300 | Automotive MOSFET IAUZ30N10S5L240 | Automotive MOSFET TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors IPD90P04P4-05 | Automotive MOSFET BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLF35584QVVS1 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IAUC24N10S5L300 | Automotive MOSFET IAUZ30N10S5L240 | Automotive MOSFET TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote Datasheet
Description
The TLE9350SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350SJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350SJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode and power-save mode Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Electric power steering Transmission control units (TCUs) Chassis control modules Applications Automotive secondary power distribution unit Electric power steering (EPS) Full LED headlight system - multi-channel LED driver Transfer case brushless DC (BLDC) Family Overview For family overview please click here. Designers who used this product also designed with TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IAUC24N10S5L300 | Automotive MOSFET IAUZ30N10S5L240 | Automotive MOSFET TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors IPD90P04P4-05 | Automotive MOSFET BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLF35584QVVS1 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IAUC24N10S5L300 | Automotive MOSFET IAUZ30N10S5L240 | Automotive MOSFET TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350SJ - TLE9350SJ - Infineon Technologies AG
Neubiberg, Germany
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350SJ
TLE9350SJ
Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350SJ TLE9350SJ
The TLE9350SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284. The TLE9350SJ is available in a RoHS compliant, halogen free PG-DSO-8 package. As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke. The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects. Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350SJ and the external circuitry from irreparable damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME) allows the use without additional common mode choke Excellent ESD robustness TxD time-out function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Receive-only mode and power-save mode Green Product (RoHS compliant) Potential Applications Engine control units (ECU) Electric power steering Transmission control units (TCUs) Chassis control modules Applications Automotive secondary power distribution unit Electric power steering (EPS) Full LED headlight system - multi-channel LED driver Transfer case brushless DC (BLDC) Family Overview For family overview please click here. Designers who used this product also designed with TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IAUC24N10S5L300 | Automotive MOSFET IAUZ30N10S5L240 | Automotive MOSFET TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) BSZ15DC02KD H | Dual MOSFET BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors IPD90P04P4-05 | Automotive MOSFET BTN9970LV | MOTIX™ single half-bridge ICs for BDC motors TLF35584QVVS1 | OPTIREG™ PMIC IPZ40N04S5L-7R4 | Automotive MOSFET SAK-TC387QP-160F300S AE AURIX™ Family – TC38xQP BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) IAUC24N10S5L300 | Automotive MOSFET IAUZ30N10S5L240 | Automotive MOSFET TLE4254GS | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLS850F0TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS850F2TA V50 | OPTIREG™ linear voltage regulators (LDO) TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) 1 2 3 4

The TLE9350SJ is a high speed CAN transceiver, used in HS CAN systems for automotive applications as well as for industrial applications. It is designed to fulfill the requirements of ISO 11898-2:2016 physical layer specification as well as SAE J1939 and SAE J2284.
The TLE9350SJ is available in a RoHS compliant, halogen free PG-DSO-8 package.
As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9350SJ is designed to protect the microcontroller against interferences generated inside the network. A very high ESD robustness and the optimized RF immunity allows the use in automotive applications without additional protection devices, such as suppressor diodes or common mode chokes. Based on the high symmetry of the CANH and CANL output signals, the TLE9350SJ provides a very low level of electromagnetic emission (EME) within a wide frequency range. The TLE9350SJ fulfills even stringent EMC test limits without an additional external circuit, such as a common mode choke.
The optimized transmitter symmetry combined with the optimized delay symmetry of the receiver enables the TLE9350SJ to support CAN FD data frames. The device supports data transmission rates up to 5 MBit/s, depending on the size of the network and the inherent parasitic effects.
Fail-safe features, such as overtemperature protection, output current limitation or the TxD time-out feature are designed to protect the TLE9350SJ and the external circuitry from irreparable damage.


Summary of Features

  • Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5
  • Loop delay symmetry for CAN FD data frames up to 5 MBit/s
  • Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements
  • Very low electromagnetic emission (EME) allows the use without additional common mode choke
  • Excellent ESD robustness
  • TxD time-out function
  • Very low CAN bus leakage current in power-down state
  • Overtemperature protection
  • Protected against automotive transients according to ISO 7637 and SAE J2962-2
  • Receive-only mode and power-save mode
  • Green Product (RoHS compliant)

Potential Applications

  • Engine control units (ECU)
  • Electric power steering
  • Transmission control units (TCUs)
  • Chassis control modules

Applications

  • Automotive secondary power distribution unit
  • Electric power steering (EPS)
  • Full LED headlight system - multi-channel LED driver
  • Transfer case brushless DC (BLDC)

Family Overview


For family overview please click here.


Designers who used this product also designed with


  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • IAUZ30N10S5L240 |
    Automotive MOSFET
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET
  • TLS850F0TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ15DC02KD H |
    Dual MOSFET
  • BTN8962TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • IPD90P04P4-05 |
    Automotive MOSFET
  • BTN9970LV |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • SAK-TC387QP-160F300S AE
    AURIX™ Family – TC38xQP
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • IAUC24N10S5L300 |
    Automotive MOSFET
  • IAUZ30N10S5L240 |
    Automotive MOSFET
  • TLE4254GS |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET
  • TLS850F0TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS850F2TA V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Interfaces
Product Number TLE9350SJ
Product Name Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350SJ
Technology CAN
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
Interface - Controllers - CP8768ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface Transceiver IC - 879-BCM2070CB0KUFBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Control Communications - CY7C53150-20AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details