Infineon Technologies AG Drivers, Receivers, Transceivers TLE9250VSJXUMA1

Description
1/1 Transceiver CANbus PG-DSO-8
Description
1/1 Transceiver CANbus PG-DSO-8
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE9250VSJ is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO11898-2 (2016) and SAE standards J1939 and J2284. It supports CAN FD data frames at bit rates up to 5 MBit/s and features guaranteed loop delay symmetry. The device offers excellent electromagnetic immunity and low electromagnetic emissions, eliminating the need for additional common mode chokes. It includes robust ESD protection rated at +/-8kV (HBM) and +/-11kV (IEC 61000-4-2), as well as overtemperature protection and short circuit protection to ground, battery, V_CC, and V_IO. The TLE9250VSJ operates in various modes, including power-save and power-down states, and is available in a RoHS-compliant PG-DSO-8 package suitable for automated optical inspection. Its applications include Engine Control Units, Electric Power Steering, and Transmission Control Units.

Datasheet Summary
Powered by GS/AI

The TLE9250VSJ is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO11898-2 (2016) and SAE standards J1939 and J2284. It supports CAN FD data frames at bit rates up to 5 MBit/s and features guaranteed loop delay symmetry. The device offers excellent electromagnetic immunity and low electromagnetic emissions, eliminating the need for additional common mode chokes. It includes robust ESD protection rated at +/-8kV (HBM) and +/-11kV (IEC 61000-4-2), as well as overtemperature protection and short circuit protection to ground, battery, V_CC, and V_IO. The TLE9250VSJ operates in various modes, including power-save and power-down states, and is available in a RoHS-compliant PG-DSO-8 package suitable for automated optical inspection. Its applications include Engine Control Units, Electric Power Steering, and Transmission Control Units.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - TLE9250VSJXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TLE9250VSJXUMA1
Drivers, Receivers, Transceivers TLE9250VSJXUMA1
1/1 Transceiver CANbus PG-DSO-8

1/1 Transceiver CANbus PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number TLE9250VSJXUMA1
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details