Infineon Technologies AG 4.5KV Gate Driver IC 1ED020I12B2XUMA1

Description
DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12B2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12B2XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12B2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12B2XUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5KV Gate Driver IC - 906-1ED020I12B2XUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5KV Gate Driver IC
906-1ED020I12B2XUMA1
4.5KV Gate Driver IC 906-1ED020I12B2XUMA1
DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12B2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12B2XUMA1 can be used for catalog matching and distributor lookup.

DGT ISO 4.5KV 1CH GT DVR DSO16 Product overview: 1ED020I12B2XUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12B2XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
1ED020I12B2XUMA1
Isolators - Isolators - Gate Drivers 1ED020I12B2XUMA1
DGT ISO 4.5KV 1CH GT DVR DSO16

DGT ISO 4.5KV 1CH GT DVR DSO16

Supplier's Site
Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon - 13AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon
13AC0929
Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon 13AC0929
IGBT DRIVER, -40 TO 105DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, SiC MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Sink Current:-RoHS Compliant: Yes

IGBT DRIVER, -40 TO 105DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, SiC MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Sink Current:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-1ED020I12B2XUMA1 1ED020I12B2XUMA1 13AC0929
Product Name 4.5KV Gate Driver IC Isolators - Isolators - Gate Drivers Igbt Driver, -40 To 105Deg C; No. Of Channels Infineon
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
Fall Time 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD10979-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - DLPA2000DYFFR - Quarktwin Technology Ltd.
Specs
Number of Outputs 3
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 5.5 volts
View Details
 - 74AHC2G125DC/C4H - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765-1
Packing Method Tape Reel; Tape & Reel; Other
View Details