Infineon Technologies AG Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers TLE83862ELXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1320598-TLE83862ELXU MA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: Yes Supplier Device Package: PG-SSOP-14-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.75V ~ 45V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE83862ELXUMA1DKR,2 156-TLE83862ELXUMA1, IFEINFTLE83862ELXUMA 1,TLE8386-2EL,TLE838 6-2EL-ND,SP000685670 ,TLE83862ELXUMA1CT,T LE83862ELXUMA1TR Base Product Number: TLE83862 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1320598-TLE83862ELXU MA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: Yes Supplier Device Package: PG-SSOP-14-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.75V ~ 45V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE83862ELXUMA1DKR,2 156-TLE83862ELXUMA1, IFEINFTLE83862ELXUMA 1,TLE8386-2EL,TLE838 6-2EL-ND,SP000685670 ,TLE83862ELXUMA1CT,T LE83862ELXUMA1TR Base Product Number: TLE83862 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320598-TLE83862ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320598-TLE83862ELXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320598-TLE83862ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1320598-TLE83862ELXU MA1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 100kHz ~ 700kHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: Yes Supplier Device Package: PG-SSOP-14-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.75V ~ 45V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE83862ELXUMA1DKR,2 156-TLE83862ELXUMA1, IFEINFTLE83862ELXUMA 1,TLE8386-2EL,TLE838 6-2EL-ND,SP000685670 ,TLE83862ELXUMA1CT,T LE83862ELXUMA1TR Base Product Number: TLE83862 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1320598-TLE83862ELXUMA1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz ~ 700kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: Yes
Supplier Device Package: PG-SSOP-14-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.75V ~ 45V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE83862ELXUMA1DKR,2156-TLE83862ELXUMA1,IFEINFTLE83862ELXUMA1,TLE8386-2EL,TLE8386-2EL-ND,SP000685670,TLE83862ELXUMA1CT,TLE83862ELXUMA1TR
Base Product Number: TLE83862
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320598-TLE83862ELXUMA1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details