Infineon Technologies AG Power - Gate Driver ICs - 1ED2127S65F 1ED2127S65F

Description
EiceDRIVER™ 650 V high side single channel gate driver IC with a typical 4 A source and 4 A sink current in DSO-8 package for IGBTs, MOSFETs and SiC MOSFETs. Summary of Features Infineon thin-film-SOI-techno logy Maximum blocking voltage +650 V Output source/sink current +4 A/ -4 A Maximum supply voltage of 25 V Integrated Bootstrap Diode Negative VS transient immunity of 100 V Over current & under voltage protection Multi-function RFE pin functionality Less than 100 ns propagation delay DSO-8 package RoHS compliant Benefits Excellent ruggedness and noise immunity High current output stage Power switch protection integrated Fault feedback provided Applications General purpose motor drive - variating frequency and voltage LEV and Forklift Motor Control (under 200V) Light electric vehicles (LEV) Motor Control
Request a Quote Datasheet
Description
EiceDRIVER™ 650 V high side single channel gate driver IC with a typical 4 A source and 4 A sink current in DSO-8 package for IGBTs, MOSFETs and SiC MOSFETs. Summary of Features Infineon thin-film-SOI-techno logy Maximum blocking voltage +650 V Output source/sink current +4 A/ -4 A Maximum supply voltage of 25 V Integrated Bootstrap Diode Negative VS transient immunity of 100 V Over current & under voltage protection Multi-function RFE pin functionality Less than 100 ns propagation delay DSO-8 package RoHS compliant Benefits Excellent ruggedness and noise immunity High current output stage Power switch protection integrated Fault feedback provided Applications General purpose motor drive - variating frequency and voltage LEV and Forklift Motor Control (under 200V) Light electric vehicles (LEV) Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 1ED2127S65F - 1ED2127S65F - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 1ED2127S65F
1ED2127S65F
Power - Gate Driver ICs - 1ED2127S65F 1ED2127S65F
EiceDRIVER™ 650 V high side single channel gate driver IC with a typical 4 A source and 4 A sink current in DSO-8 package for IGBTs, MOSFETs and SiC MOSFETs. Summary of Features Infineon thin-film-SOI-techno logy Maximum blocking voltage +650 V Output source/sink current +4 A/ -4 A Maximum supply voltage of 25 V Integrated Bootstrap Diode Negative VS transient immunity of 100 V Over current & under voltage protection Multi-function RFE pin functionality Less than 100 ns propagation delay DSO-8 package RoHS compliant Benefits Excellent ruggedness and noise immunity High current output stage Power switch protection integrated Fault feedback provided Applications General purpose motor drive - variating frequency and voltage LEV and Forklift Motor Control (under 200V) Light electric vehicles (LEV) Motor Control

EiceDRIVER™ 650 V high side single channel gate driver IC with a typical 4 A source and 4 A sink current in DSO-8 package for IGBTs, MOSFETs and SiC MOSFETs.


Summary of Features

  • Infineon thin-film-SOI-technology
  • Maximum blocking voltage +650 V
  • Output source/sink current +4 A/ -4 A
  • Maximum supply voltage of 25 V
  • Integrated Bootstrap Diode
  • Negative VS transient immunity of 100 V
  • Over current & under voltage protection
  • Multi-function RFE pin functionality
  • Less than 100 ns propagation delay
  • DSO-8 package
  • RoHS compliant

Benefits

  • Excellent ruggedness and noise immunity
  • High current output stage
  • Power switch protection integrated
  • Fault feedback provided

Applications

  • General purpose motor drive - variating frequency and voltage
  • LEV and Forklift Motor Control (under 200V)
  • Light electric vehicles (LEV)
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED2127S65F
Product Name Power - Gate Driver ICs - 1ED2127S65F
Driver Type High-side
Output Current 4 amps
Supply Voltage 10.8 to 22 volts
Propagation Delay 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2EDF7235KXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
7 suppliers
Gate Drivers - 448-2EDL5013U2DXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
Gate Driver IC - 730-2EDN7524FXTMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers