Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7234EMXUMA1 TLE7234EMXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 130041-TLE7234EMXUMA 1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 175mA, 350mA Voltage - Load: 9 V to 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 130041-TLE7234EMXUMA 1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 175mA, 350mA Voltage - Load: 9 V to 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7234EMXUMA1
TLE7234EMXUMA1
PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7234EMXUMA1 TLE7234EMXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 130041-TLE7234EMXUMA 1 Packaging: Reel - TR Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 8 Current - Output (Max): 175mA, 350mA Voltage - Load: 9 V to 16 V Rds On (Typ): 900 mOhm, 1.6 Ohm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 130041-TLE7234EMXUMA1
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 8
Current - Output (Max): 175mA, 350mA
Voltage - Load: 9 V to 16 V
Rds On (Typ): 900 mOhm, 1.6 Ohm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TLE7234EMXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TLE7234EMXUMA1
PMIC - Power Distribution Switches, Load Drivers TLE7234EMXUMA1
IC PWR DRIVER N-CHAN 3:8 24SSOP

IC PWR DRIVER N-CHAN 3:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TLE7234EMXUMA1 TLE7234EMXUMA1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TLE7234EMXUMA1 PMIC - Power Distribution Switches, Load Drivers
Voltage 9 V to 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 282159-6 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details