Infineon Technologies AG Power - Gate Driver ICs - 1ED3330MC12M 1ED3330MC12M

Description
EiceDRIVER™ Enhanced 5.7 kV single-channel isolated gate driver IC with ±12 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) ideal for SiC MOSFETs. The gate driver IC also includes integrated protection features such as DESAT protection, active Miller clamp driver, and active shutdown for SiC MOSFETs. Summary of Features Integrated protection features +/-12 A typical peak output current Separate source and sink outputs 35 V abs maximum output voltage UVLO for SiC MOSFETs Fast DESAT detect and notification 3.3 V and 5 V input supply High CMTI >200 kV/us DSO 300 mil package with 0.65 pitch Small space-saving package Miller clamp driver Benefits Output current ideal for driving SiC Reduction in circuit complexity Small footprint for optimized PCB Fast short-circuit reporting Shutdown through FLT pin Tight delay matching for low deadtime Applications Energy Storage Systems EV charging Motor Control Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet
Description
EiceDRIVER™ Enhanced 5.7 kV single-channel isolated gate driver IC with ±12 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) ideal for SiC MOSFETs. The gate driver IC also includes integrated protection features such as DESAT protection, active Miller clamp driver, and active shutdown for SiC MOSFETs. Summary of Features Integrated protection features +/-12 A typical peak output current Separate source and sink outputs 35 V abs maximum output voltage UVLO for SiC MOSFETs Fast DESAT detect and notification 3.3 V and 5 V input supply High CMTI >200 kV/us DSO 300 mil package with 0.65 pitch Small space-saving package Miller clamp driver Benefits Output current ideal for driving SiC Reduction in circuit complexity Small footprint for optimized PCB Fast short-circuit reporting Shutdown through FLT pin Tight delay matching for low deadtime Applications Energy Storage Systems EV charging Motor Control Photovoltaic Uninterruptible power supplies (UPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - 1ED3330MC12M - 1ED3330MC12M - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - 1ED3330MC12M
1ED3330MC12M
Power - Gate Driver ICs - 1ED3330MC12M 1ED3330MC12M
EiceDRIVER™ Enhanced 5.7 kV single-channel isolated gate driver IC with ±12 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) ideal for SiC MOSFETs. The gate driver IC also includes integrated protection features such as DESAT protection, active Miller clamp driver, and active shutdown for SiC MOSFETs. Summary of Features Integrated protection features +/-12 A typical peak output current Separate source and sink outputs 35 V abs maximum output voltage UVLO for SiC MOSFETs Fast DESAT detect and notification 3.3 V and 5 V input supply High CMTI >200 kV/us DSO 300 mil package with 0.65 pitch Small space-saving package Miller clamp driver Benefits Output current ideal for driving SiC Reduction in circuit complexity Small footprint for optimized PCB Fast short-circuit reporting Shutdown through FLT pin Tight delay matching for low deadtime Applications Energy Storage Systems EV charging Motor Control Photovoltaic Uninterruptible power supplies (UPS)

EiceDRIVER™ Enhanced 5.7 kV single-channel isolated gate driver IC with ±12 A typical sinking and sourcing peak output current in small space-saving DSO-16 fine pitch wide-body package with large creepage distance (>8 mm) ideal for SiC MOSFETs. The gate driver IC also includes integrated protection features such as DESAT protection, active Miller clamp driver, and active shutdown for SiC MOSFETs.


Summary of Features

  • Integrated protection features
  • +/-12 A typical peak output current
  • Separate source and sink outputs
  • 35 V abs maximum output voltage
  • UVLO for SiC MOSFETs
  • Fast DESAT detect and notification
  • 3.3 V and 5 V input supply
  • High CMTI >200 kV/us
  • DSO 300 mil package with 0.65 pitch
  • Small space-saving package
  • Miller clamp driver

Benefits

  • Output current ideal for driving SiC
  • Reduction in circuit complexity
  • Small footprint for optimized PCB
  • Fast short-circuit reporting
  • Shutdown through FLT pin
  • Tight delay matching for low deadtime

Applications

  • Energy Storage Systems
  • EV charging
  • Motor Control
  • Photovoltaic
  • Uninterruptible power supplies (UPS)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED3330MC12M
Product Name Power - Gate Driver ICs - 1ED3330MC12M
Driver Type High-side
Output Current 12 amps
Supply Voltage 3 to 5.5 volts
Propagation Delay 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1351646-1EDI3021ASXUMA1 - Win Source Electronics
Specs
Output Voltage 5.5 volts
Rise Time 55 ns
Fall Time 45 ns
View Details
4 suppliers
Gate Driver ICs - 1ED3120MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.5 amps
Supply Voltage 3.1 to 17 volts
View Details
Power - Gate Driver ICs - 2EDB7259K - 2EDB7259K - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details