Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TLE6220GPAUMA2

Description
Win Source Part Number: 1099077-TLE6220GPAUM A2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 320mOhm Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-37 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TLE8104EXUMA2; TLE6228GPAUMA2; BTS712N1XUMA1; L9333MD; L9333MD-TR; VNQ860-ESP000691118; TLE 6220 GP; TLE6220-GP; TLE6220GP; ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6220GPAUMA2DKR,TL E6220GPINTR,TLE6220G PINDKR-ND,TLE6220GPI NCT-ND,TLE6220GPT-ND ,TLE6220GP,TLE6220GP AUMA2CT,SP000691118, 2156-TLE6220GPAUMA2, TLE6220GPT,INFINFTLE 6220GPAUMA2,TLE6220G PCUMA1,TLE6220GPINCT ,TLE6220GPXT,TLE6220 GPINDKR,TLE6220GPAUM A2TR,TLE6220GPINTR-N D Base Product Number: TLE6220 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1099077-TLE6220GPAUM A2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 320mOhm Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-37 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TLE8104EXUMA2; TLE6228GPAUMA2; BTS712N1XUMA1; L9333MD; L9333MD-TR; VNQ860-ESP000691118; TLE 6220 GP; TLE6220-GP; TLE6220GP; ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6220GPAUMA2DKR,TL E6220GPINTR,TLE6220G PINDKR-ND,TLE6220GPI NCT-ND,TLE6220GPT-ND ,TLE6220GP,TLE6220GP AUMA2CT,SP000691118, 2156-TLE6220GPAUMA2, TLE6220GPT,INFINFTLE 6220GPAUMA2,TLE6220G PCUMA1,TLE6220GPINCT ,TLE6220GPXT,TLE6220 GPINDKR,TLE6220GPAUM A2TR,TLE6220GPINTR-N D Base Product Number: TLE6220 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1099077-TLE6220GPAUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1099077-TLE6220GPAUMA2
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1099077-TLE6220GPAUMA2
Win Source Part Number: 1099077-TLE6220GPAUM A2 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Over Voltage Number of Outputs: 4 Current - Output (Max): 3A Output Configuration: Low Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 320mOhm Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Supplier Device Package: PG-DSO-20-37 Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): TLE8104EXUMA2; TLE6228GPAUMA2; BTS712N1XUMA1; L9333MD; L9333MD-TR; VNQ860-ESP000691118; TLE 6220 GP; TLE6220-GP; TLE6220GP; ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: TLE6220GPAUMA2DKR,TL E6220GPINTR,TLE6220G PINDKR-ND,TLE6220GPI NCT-ND,TLE6220GPT-ND ,TLE6220GP,TLE6220GP AUMA2CT,SP000691118, 2156-TLE6220GPAUMA2, TLE6220GPT,INFINFTLE 6220GPAUMA2,TLE6220G PCUMA1,TLE6220GPINCT ,TLE6220GPXT,TLE6220 GPINDKR,TLE6220GPAUM A2TR,TLE6220GPINTR-N D Base Product Number: TLE6220 Product Status: Obsolete

Win Source Part Number: 1099077-TLE6220GPAUMA2
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Over Voltage
Number of Outputs: 4
Current - Output (Max): 3A
Output Configuration: Low Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 320mOhm
Package / Case: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package: PG-DSO-20-37
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): TLE8104EXUMA2; TLE6228GPAUMA2; BTS712N1XUMA1; L9333MD; L9333MD-TR; VNQ860-ESP000691118; TLE 6220 GP; TLE6220-GP; TLE6220GP;
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE6220GPAUMA2DKR,TLE6220GPINTR,TLE6220GPINDKR-ND,TLE6220GPINCT-ND,TLE6220GPT-ND,TLE6220GP,TLE6220GPAUMA2CT,SP000691118,2156-TLE6220GPAUMA2,TLE6220GPT,INFINFTLE6220GPAUMA2,TLE6220GPCUMA1,TLE6220GPINCT,TLE6220GPXT,TLE6220GPINDKR,TLE6220GPAUMA2TR,TLE6220GPINTR-ND
Base Product Number: TLE6220
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1099077-TLE6220GPAUMA2
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details