Infineon Technologies AG Sensor technology - Current sensors - TLE4973-RE35S5-S0010 TLE4973-RE35S5-S0010

Description
XENSIV™ - TLE4973-RE35S5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package The Infineon TLE4973-RE35S5-S0010 works at 5V and provides an analog output proportional to the magnetic field measured as well as over current detection output. Digital control and diagnostic interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, control of diagnosis mode. Infineon’s hall technology enables accurate and highly linear measurement. The measurement range up to ±34 mT allows to sense currents up to 2kA without the negative effects like hysteresis and saturation. Summary of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Main and auxiliary electrical drives Over-load and over-current detection Battery main switch Smart circuit breakers PV inverters Current monitoring and power supplies
Request a Quote Datasheet
Description
XENSIV™ - TLE4973-RE35S5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package The Infineon TLE4973-RE35S5-S0010 works at 5V and provides an analog output proportional to the magnetic field measured as well as over current detection output. Digital control and diagnostic interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, control of diagnosis mode. Infineon’s hall technology enables accurate and highly linear measurement. The measurement range up to ±34 mT allows to sense currents up to 2kA without the negative effects like hysteresis and saturation. Summary of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Main and auxiliary electrical drives Over-load and over-current detection Battery main switch Smart circuit breakers PV inverters Current monitoring and power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Current sensors - TLE4973-RE35S5-S0010 - TLE4973-RE35S5-S0010 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Current sensors - TLE4973-RE35S5-S0010
TLE4973-RE35S5-S0010
Sensor technology - Current sensors - TLE4973-RE35S5-S0010 TLE4973-RE35S5-S0010
XENSIV™ - TLE4973-RE35S5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package The Infineon TLE4973-RE35S5-S0010 works at 5V and provides an analog output proportional to the magnetic field measured as well as over current detection output. Digital control and diagnostic interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, control of diagnosis mode. Infineon’s hall technology enables accurate and highly linear measurement. The measurement range up to ±34 mT allows to sense currents up to 2kA without the negative effects like hysteresis and saturation. Summary of Features High accurate coreless sensor 5V supply voltage Digital control interface Very fast overcurrent detection Programmable sensitivity Programmable overcurrent threshold ISO 26262-compliant (ASIL B) Benefits No hysteresis, no saturation Protection against over currents Very low power dissipation Fit for safety critical application Reliable measurement over lifetime Potential Applications Main and auxiliary electrical drives Over-load and over-current detection Battery main switch Smart circuit breakers PV inverters Current monitoring and power supplies

XENSIV™ - TLE4973-RE35S5-S0010 high accuracy coreless current sensor with digital control and diagnostic interface in a leadless VSON-6 package

The Infineon TLE4973-RE35S5-S0010 works at 5V and provides an analog output proportional to the magnetic field measured as well as over current detection output. Digital control and diagnostic interface provides temperature readout, safety status readout, read/write programming access to internal EEPROM, control of diagnosis mode. Infineon’s hall technology enables accurate and highly linear measurement. The measurement range up to ±34 mT allows to sense currents up to 2kA without the negative effects like hysteresis and saturation.


Summary of Features

  • High accurate coreless sensor
  • 5V supply voltage
  • Digital control interface
  • Very fast overcurrent detection
  • Programmable sensitivity
  • Programmable overcurrent threshold
  • ISO 26262-compliant (ASIL B)

Benefits

  • No hysteresis, no saturation
  • Protection against over currents
  • Very low power dissipation
  • Fit for safety critical application
  • Reliable measurement over lifetime

Potential Applications

  • Main and auxiliary electrical drives
  • Over-load and over-current detection
  • Battery main switch
  • Smart circuit breakers
  • PV inverters
  • Current monitoring and power supplies
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Current Sensors
Product Number TLE4973-RE35S5-S0010
Product Name Sensor technology - Current sensors - TLE4973-RE35S5-S0010
Technology Hall-Effect
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 2601027 - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-TISON-8-5
Current 120 amps
Approvals / Certifications RoHS
View Details
Sensor technology - Current sensors - TLE4973-R075T5-S0001 - TLE4973-R075T5-S0001 - Infineon Technologies AG
Specs
Current 82 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
Current Sensors - 448-TLI5570RE35E1E0001XTSA1TR-ND - DigiKey
Specs
Mounting / Configuration SOT-23-6 Thin, TSOT-23-6
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - IR2172SPBF - Shenzhen Shengyu Electronics Technology Limited
Specs
Mounting / Configuration Printed Circuit Board
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0200 amps
View Details