MAGNETIC SWITCH HALL EFF SOT23-3
HALL EFFECT SW, AEC-Q100, 0.0075T, SOT23; Hall Effect Type:Unipolar; Operate Point Typ:0.0075T; Release Point Typ:0.005T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
MAGNETIC SWITCH HALL EFF SOT23-3
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
| Product Number | TLE49655MXTSA1 | 60AC3882 | TLE49655MXTSA1 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Sw, Aec-Q100, 0.0075T, Sot23; Hall Effect Type Infineon | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |