Infineon Technologies AG Sensor, Direction Detection , Sso-2; Hall Effect Type Infineon TLE49421CBAMA1

Description
SENSOR, DIRECTION DETECTION , SSO-2; Hall Effect Type:Direction Detection Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Datasheet
Description
SENSOR, DIRECTION DETECTION , SSO-2; Hall Effect Type:Direction Detection Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Direction Detection , Sso-2; Hall Effect Type Infineon - 17AC7188 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Direction Detection , Sso-2; Hall Effect Type Infineon
17AC7188
Sensor, Direction Detection , Sso-2; Hall Effect Type Infineon 17AC7188
SENSOR, DIRECTION DETECTION , SSO-2; Hall Effect Type:Direction Detection Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

SENSOR, DIRECTION DETECTION , SSO-2; Hall Effect Type:Direction Detection Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:2Pins; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 17AC7188
Product Name Sensor, Direction Detection , Sso-2; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details