Infineon Technologies AG Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon TLE493DW2B6A1HTSA1

Description
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon - 93AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon
93AC7336
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon 93AC7336
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 93AC7336
Product Name Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - A1217LUA-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details