Win Source Part Number: 1339685-TLD700216ESX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Series: Automotive, AEC-Q100, LITIX™
Type: Linear
Package: Tape & Reel
Applications: Automotive, Industrial
Standard Package: 3,000
Voltage - Output: 0.6V ~ 20V
Current - Output / Channel: 76.5mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 20V
Mounting Type: Surface Mount
Package / Case: 24-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-24-5
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: TLD700216
LITIX PG-TSDSO-24 Product overview: TLD700216ESXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD700216ESXUMA1
IC LED DVR LIN 76.5MA PGTSDSO245
IC LED DVR LIN 76.5MA PGTSDSO245
IC LED DVR LIN 76.5MA PGTSDSO245
TLD7002-16ES MULTI-CHANNEL LED DRIVER
LITIX PG-TSDSO-24
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1339685-TLD700216ESXUMA1 | 137-TLD700216ESXUMA1 | 448-TLD700216ESXUMA1CT-ND | 62AK4232 | TLD700216ESXUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Driver IC | LED Drivers | Tld7002-16Es Multi-Channel Led Driver Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 0.6000 to 20 volts | 35 volts | 0.6000 to 20 volts | ||
| Package Type | 24-TSSOP (0.154", 3.90mm Width) Exposed Pad | Tape & Reel (TR) | |||
| Input Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts |