The A6268 is an automotive DC-to-DC converter controller designed to drive up to 15 high-power LEDs in series with constant current, supporting boost and buck-boost topologies. It operates from a 5 to 50 V supply, features programmable switching frequencies from 100 to 700 kHz, and includes integrated diagnostics for open, shorted, and undercurrent LED conditions. The device is housed in a 16-pin TSSOP package with an exposed thermal pad and is AEC-Q100 Grade 0 qualified. Shutdown current is 10 μA, including LED leakage, and it supports PWM dimming via the Enable input. Operating junction temperature ranges from -40 to 150 °C.
The A6268 provides a versatile and efficient solution for driving high-power LEDs in series, supporting boost and buck-boost topologies, programmable current control, and integrated diagnostics.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP
LED Driver IC 1 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP-EP
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011360-A6268KLPTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 700kHz
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: A6268
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 50V
Operating Input Voltage(Min): 5V
Introduction Date: June 21, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LED Driver, PDSO16, Product overview: A6268KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6268KLPTR-T can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 16TSSOP
IC LED DRIVER CTRLR DIM 16TSSOP
IC LED DRIVER CTRLR PWM 16ETSSOP
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A6268KLPTR-T | 620-A6268KLPTR-TCT-ND | 1011360-A6268KLPTR-T | 137-A6268KLPTR-T | 26-A6268KLPTR-T | A6268KLPTR-T | A6268KLPTR-T |
| Product Name | Automotive High Current LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - A6268KLPTR-T | LED Driver IC | IC LED DRIVER CTRLR DIM 16TSSOP | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 50 volts | 5 volts | 5 to 50 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |