IC LED DRVR LINEAR 120MA 14SSOP Product overview: TLD2311ELXUMA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-TLD2311ELXUMA1 can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Manufacturer: Infineon Technologies
Win Source Part Number: 849021-TLD2311ELXUMA
Series: Automotive, LITIX™
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: TLD2311
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLD2311ELXUMA1DKR, SP000809216, TLD2311ELXUMA1TR, TLD2311ELXUMA1-ND, TLD2311ELXUMA1CT
Infineon TLD2311ELXUMA1 LED Driver IC
Infineon TLD2311ELXUMA1 LED Driver IC
Infineon TLD2311ELXUMA1 LED Driver IC
IC LED DRIVER LINEAR 14SSOP
IC LED DRVR LINEAR 120MA 14SSOP
LED Lighting Drivers MC RELAY + LED
LED DRIVER, AEC-Q101, PG-SSOP-14 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-TLD2311ELXUMA1 | TLD2311ELXUMA1TR-ND | 849021-TLD2311ELXUMA1 | 2584059P | TLD2311ELXUMA1 | TLD2311ELXUMA1 | TLD2311ELXUMA1 | 38AJ4396 |
| Product Name | 120MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - TLD2311ELXUMA1 | LED Driver ICs | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led Driver, Aec-Q101, Pg-Ssop-14 Rohs Compliant Infineon |
| Input Voltage | 5.5 to 40 volts | 5.5 to 40 volts | 40 volts | 5.5 to 40 volts | ||||
| Output Voltage | 40 volts | 40 volts | 40 volts | |||||
| Number of Channels | 3 # | |||||||
| Package Type | Tape & Reel (TR) | TSDSO-14 |