Infineon Technologies AG LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1314EL

Description
LITIX™ Basic TLD1314EL is a three channel high side driver IC with integrated output stages The TLD1314EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ... Interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting
Request a Quote Datasheet
Description
LITIX™ Basic TLD1314EL is a three channel high side driver IC with integrated output stages The TLD1314EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ... Interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1314EL - Infineon Technologies AG
Neubiberg, Germany
LITIX™ - Automotive LED Driver IC, LITIX™ Basic
TLD1314EL
LITIX™ - Automotive LED Driver IC, LITIX™ Basic TLD1314EL
LITIX™ Basic TLD1314EL is a three channel high side driver IC with integrated output stages The TLD1314EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes. Summary of Features 3 Channel device with integrated output stages (current sources), optimized to drive LEDs Output current up to 120mA per channel Low current consumption in sleep mode PWM-operation supported via VS-pin Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions Reverse polarity protection Overload protection Undervoltage detection Open load and short circuit to GND diagnosis Wide temperature range: -40 °C < Tj < 150 °C PG-SSOP14 package with exposed heatslug Green Product (RoHS compliant) AEC Qualified Potential Applications Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ... Interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting

LITIX™ Basic TLD1314EL is a three channel high side driver IC with integrated output stages

The TLD1314EL is designed to control LEDs with a current up to 120 mA. In typical automotive applications the device is capable to drive i.e. 3 red LEDs per chain (total 9 LEDs) with a current up to 60mA, which is limited by thermal cooling aspects. The output current is controlled practically independent of load and supply voltage changes.


Summary of Features

  • 3 Channel device with integrated output stages (current sources), optimized to drive LEDs
  • Output current up to 120mA per channel
  • Low current consumption in sleep mode
  • PWM-operation supported via VS-pin
  • Output current adjustable via external low power resistor and possibility to connect PTC resistor for LED protection during over temperature conditions
  • Reverse polarity protection
  • Overload protection
  • Undervoltage detection
  • Open load and short circuit to GND diagnosis
  • Wide temperature range: -40 °C < Tj < 150 °C
  • PG-SSOP14 package with exposed heatslug
  • Green Product (RoHS compliant)
  • AEC Qualified

Potential Applications

  • Exterior LED lighting applications such as tail/brake light, turn indicator, position light, side marker, ...
  • Interior LED lighting applications such as ambient lighting, interior illumination and dash board lighting
Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - TLD1314EL - 727840-TLD1314EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - TLD1314EL
727840-TLD1314EL
PMIC - PMIC - LED Drivers - TLD1314EL 727840-TLD1314EL
Manufacturer: Infineon Technologies Win Source Part Number: 727840-TLD1314EL Manufacturer Homepage: www.infineon.com Reference case: HSSOP14 Reference Date Code: 1709+ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 727840-TLD1314EL
Manufacturer Homepage: www.infineon.com
Reference case: HSSOP14
Reference Date Code: 1709+
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LED Driver IC
745-TLD1314EL
LED Driver IC 745-TLD1314EL
LED Lighting Driver ICs LITIX Product overview: TLD1314EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD1314EL can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs LITIX Product overview: TLD1314EL from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-TLD1314EL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers LED Drivers
Product Number TLD1314EL 727840-TLD1314EL 745-TLD1314EL
Product Name LITIX™ - Automotive LED Driver IC, LITIX™ Basic PMIC - PMIC - LED Drivers - TLD1314EL LED Driver IC
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

100MA SOT23 LED Driver IC - 137-BCR430UXTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 6 to 42 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Driver IC - 137-BCR421U E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
LED Driver ICs - 2195969P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1 milliamps
View Details
2 suppliers