Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
INFINEON TECHNOLOGIES AG
BCR 405U E6327 -- LED LIGHTING DRIVERS
Infineon Technologies AG
LED Lighting Drivers
BCR 405U E6327
Description
LED Lighting Drivers LED 40V 65MA
Datasheet
Description
LED Lighting Drivers LED 40V 65MA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LED Lighting Drivers
BCR 405U E6327
LED Lighting Drivers
BCR 405U E6327
LED Lighting Drivers LED 40V 65MA
LED Lighting Drivers LED 40V 65MA
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
LED Drivers
Product Number
BCR 405U E6327
Product Name
LED Lighting Drivers
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
LED Drivers
A6276ELW-T
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
4.5 to 5.5 volts
Output Voltage
4 volts
View Details
3
suppliers
RS Components, Ltd.
LED Drivers
285378
Specs
Output Power
1200 watts
Features
Outdoor Rated; RoHS Compliant
View Details
Infineon Technologies AG
45V LED Driver IC
ILD1151
Specs
Output Voltage
4.5 volts
Number of Channels
1 #
Package Type
Reel
View Details
3
suppliers
Texas Instruments
LED Driver IC
LM2796TL
Specs
Input Voltage
2.7 to 5.5 volts
Number of Channels
7 #
Package Type
Bulk
View Details
2
suppliers