Infineon Technologies AG Gate Driver ICs 1EDN7511B

Description
Rugged, cool and fast, 1-channel low-side 4/8A gate driver ICs 1-channel MOSFET gate driver ICs are the crucial link between control ICs and powerful MOSFET and GaN switching devices. Gate driver ICs enable high system level efficiencies, excellent power density and consistent system robustness. 1EDN family: Fast, precise, strong and compatible Highly efficient SMPS enabled by 5 ns short slew rates and ±5ns propagation delay precision for fast MOSFET and GaN switching Separate source and sink outputs simplify the application design Industry standard packages and pinout ease system design upgrades Summary of Features 1EDN family: The new reference in ruggedness and low power dissipation -10V robustness of control and enable inputs provides crucial safety margin when driving pulse transformers 5A reverse output current robustness eliminates the need for Schottky switching diodes when driving MOSFETs in TO-220 and TO-247 packages Cool driver ICs thanks to true rail-to-rail low impedance output stages 4V and 8V UVLO (Under Voltage Lock Out) options for instant MOSFET protection during start-up and under abnormal conditions Potential Applications PFC Synchronous rectification DC-DC converters Telecom bricks Power tools Industrial SMPS Motor control Wireless charging Applications 48 V intermediate bus converter (IBC) Automotive 48 V battery management system (BMS) DIN rail power supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with ICE2QR2280G-1 | CoolSET™ Quasi Resonant IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDDD08G65C6 | CoolSiC™ Schottky Diodes IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPDD60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET IQE006NE2LM5CG | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ070N08LS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET BSC074N15NS5 | N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IQD009N06NM5CG | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDDD08G65C6 | CoolSiC™ Schottky Diodes IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPDD60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Description
Rugged, cool and fast, 1-channel low-side 4/8A gate driver ICs 1-channel MOSFET gate driver ICs are the crucial link between control ICs and powerful MOSFET and GaN switching devices. Gate driver ICs enable high system level efficiencies, excellent power density and consistent system robustness. 1EDN family: Fast, precise, strong and compatible Highly efficient SMPS enabled by 5 ns short slew rates and ±5ns propagation delay precision for fast MOSFET and GaN switching Separate source and sink outputs simplify the application design Industry standard packages and pinout ease system design upgrades Summary of Features 1EDN family: The new reference in ruggedness and low power dissipation -10V robustness of control and enable inputs provides crucial safety margin when driving pulse transformers 5A reverse output current robustness eliminates the need for Schottky switching diodes when driving MOSFETs in TO-220 and TO-247 packages Cool driver ICs thanks to true rail-to-rail low impedance output stages 4V and 8V UVLO (Under Voltage Lock Out) options for instant MOSFET protection during start-up and under abnormal conditions Potential Applications PFC Synchronous rectification DC-DC converters Telecom bricks Power tools Industrial SMPS Motor control Wireless charging Applications 48 V intermediate bus converter (IBC) Automotive 48 V battery management system (BMS) DIN rail power supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with ICE2QR2280G-1 | CoolSET™ Quasi Resonant IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDDD08G65C6 | CoolSiC™ Schottky Diodes IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPDD60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET IQE006NE2LM5CG | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ070N08LS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET BSC074N15NS5 | N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IQD009N06NM5CG | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDDD08G65C6 | CoolSiC™ Schottky Diodes IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPDD60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1EDN7511B is a single-channel low-side gate driver IC with a 4 A source and 8 A sink output stage, designed to drive logic and normal level MOSFETs and GaN HEMT devices. It is packaged in a PG-SOT23-6-6 leaded package with separated source and sink outputs. The device features a 4.2 V undervoltage lockout threshold, -10 V input voltage robustness, 5 A reverse current robustness, and a typical propagation delay of 19 ns with ±4 ns accuracy. It is qualified for industrial applications according to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The 1EDN7511B is a single-channel low-side gate driver IC with a 4 A source and 8 A sink output stage, designed to drive logic and normal level MOSFETs and GaN HEMT devices. It is packaged in a PG-SOT23-6-6 leaded package with separated source and sink outputs. The device features a 4.2 V undervoltage lockout threshold, -10 V input voltage robustness, 5 A reverse current robustness, and a typical propagation delay of 19 ns with ±4 ns accuracy. It is qualified for industrial applications according to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1EDN7511B - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1EDN7511B
Gate Driver ICs 1EDN7511B
Rugged, cool and fast, 1-channel low-side 4/8A gate driver ICs 1-channel MOSFET gate driver ICs are the crucial link between control ICs and powerful MOSFET and GaN switching devices. Gate driver ICs enable high system level efficiencies, excellent power density and consistent system robustness. 1EDN family: Fast, precise, strong and compatible Highly efficient SMPS enabled by 5 ns short slew rates and ±5ns propagation delay precision for fast MOSFET and GaN switching Separate source and sink outputs simplify the application design Industry standard packages and pinout ease system design upgrades Summary of Features 1EDN family: The new reference in ruggedness and low power dissipation -10V robustness of control and enable inputs provides crucial safety margin when driving pulse transformers 5A reverse output current robustness eliminates the need for Schottky switching diodes when driving MOSFETs in TO-220 and TO-247 packages Cool driver ICs thanks to true rail-to-rail low impedance output stages 4V and 8V UVLO (Under Voltage Lock Out) options for instant MOSFET protection during start-up and under abnormal conditions Potential Applications PFC Synchronous rectification DC-DC converters Telecom bricks Power tools Industrial SMPS Motor control Wireless charging Applications 48 V intermediate bus converter (IBC) Automotive 48 V battery management system (BMS) DIN rail power supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with ICE2QR2280G-1 | CoolSET™ Quasi Resonant IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDDD08G65C6 | CoolSiC™ Schottky Diodes IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPDD60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET IQE006NE2LM5CG | N-Channel Power MOSFET IPL60R285P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ070N08LS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET BSC074N15NS5 | N-Channel Power MOSFET IPT60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC026N08NS5 | N-Channel Power MOSFET IQD009N06NM5CG | N-Channel Power MOSFET ICE2QR2280G-1 | CoolSET™ Quasi Resonant IPN95R3K7P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPB60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDDD08G65C6 | CoolSiC™ Schottky Diodes IPT60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC004NE2LS5 | N-Channel Power MOSFET IPT60R028G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPDD60R050G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET 1 2 3 4 5

Rugged, cool and fast, 1-channel low-side 4/8A gate driver ICs

1-channel MOSFET gate driver ICs are the crucial link between control ICs and powerful MOSFET and GaN switching devices. Gate driver ICs enable high system level efficiencies, excellent power density and consistent system robustness.

1EDN family: Fast, precise, strong and compatible

  • Highly efficient SMPS enabled by 5 ns short slew rates and ±5ns propagation delay precision for fast MOSFET and GaN switching
  • Separate source and sink outputs simplify the application design
  • Industry standard packages and pinout ease system design upgrades

Summary of Features

1EDN family: The new reference in ruggedness and low power dissipation

  • -10V robustness of control and enable inputs provides crucial safety margin when driving pulse transformers
  • 5A reverse output current robustness eliminates the need for Schottky switching diodes when driving MOSFETs in TO-220 and TO-247 packages
  • Cool driver ICs thanks to true rail-to-rail low impedance output stages
  • 4V and 8V UVLO (Under Voltage Lock Out) options for instant MOSFET protection during start-up and under abnormal conditions

Potential Applications

  • PFC
  • Synchronous rectification
  • DC-DC converters
  • Telecom bricks
  • Power tools
  • Industrial SMPS
  • Motor control
  • Wireless charging

Applications

  • 48 V intermediate bus converter (IBC)
  • Automotive 48 V battery management system (BMS)
  • DIN rail power supplies
  • Light electric vehicles (LEV)
  • Telecommunication infrastructure

Designers who used this product also designed with


  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • IPN95R3K7P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPB60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDDD08G65C6 |
    CoolSiC™ Schottky Diodes
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • IPT60R028G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPDD60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ22DN20NS3 G |
    N-Channel Power MOSFET
  • IQE006NE2LM5CG |
    N-Channel Power MOSFET
  • IPL60R285P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ070N08LS5 |
    N-Channel Power MOSFET
  • BSC012N06NS |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • BSC074N15NS5 |
    N-Channel Power MOSFET
  • IPT60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC026N08NS5 |
    N-Channel Power MOSFET
  • IQD009N06NM5CG |
    N-Channel Power MOSFET
  • ICE2QR2280G-1 |
    CoolSET™ Quasi Resonant
  • IPN95R3K7P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPB60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDDD08G65C6 |
    CoolSiC™ Schottky Diodes
  • IPT60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC004NE2LS5 |
    N-Channel Power MOSFET
  • IPT60R028G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPDD60R050G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
Power Supply Chip >> Gate Drive ICs - 1EDN7511B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
1EDN7511B
Power Supply Chip >> Gate Drive ICs 1EDN7511B
SOT-23-6 Gate Drive ICs ROHS

SOT-23-6 Gate Drive ICs ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG LCSC Electronics Technology (HK) Limited
Product Category Gate Drivers Gate Drivers
Product Number 1EDN7511B 1EDN7511B
Product Name Gate Driver ICs Power Supply Chip >> Gate Drive ICs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED020I12-F2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Dual Gate Driver
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
Gate Driver IC - 906-1ED3491MU12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
4 suppliers
Gate Driver ICs - 2EDL05I06PF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.3600 amps
Supply Voltage 13 to 17.5 volts
View Details
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details