Infineon Technologies AG RF Transmitters - TDK5111F TDK5111F

Description
Manufacturer: Infineon Technologies Win Source Part Number: TDK5111FHTMA1-363504 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 314MHz ~ 317MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 14mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: TDK5111FHTMA1-363504 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 314MHz ~ 317MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 14mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TDK5111F - TDK5111FHTMA1-363504 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - TDK5111F
TDK5111FHTMA1-363504
RF Transmitters - TDK5111F TDK5111FHTMA1-363504
Manufacturer: Infineon Technologies Win Source Part Number: TDK5111FHTMA1-363504 Packaging: Reel Applications: Alarm Systems, Communication Systems Frequency: 314MHz ~ 317MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Part Status: Active Current - Transmitting: 14mA Categories: RF/IF and RFID Voltage - Supply: 2.1 V ~ 4 V Temperature Range - Operating: -40°C ~ 125°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: TDK5111FHTMA1-363504
Packaging: Reel
Applications: Alarm Systems, Communication Systems
Frequency: 314MHz ~ 317MHz
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Part Status: Active
Current - Transmitting: 14mA
Categories: RF/IF and RFID
Voltage - Supply: 2.1 V ~ 4 V
Temperature Range - Operating: -40°C ~ 125°C
Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rf Transmitter - 871-TDK5111F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Transmitter
871-TDK5111F
Rf Transmitter 871-TDK5111F
TRANSMITTER ASK/FSK SGL TSSOP10 Product overview: TDK5111F from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5111F can be used for catalog matching and distributor lookup.

TRANSMITTER ASK/FSK SGL TSSOP10 Product overview: TDK5111F from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5111F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number TDK5111FHTMA1-363504 871-TDK5111F
Product Name RF Transmitters - TDK5111F Rf Transmitter
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 10 dBm
Operating Frequency 314 to 317 MHz
Supply Voltage 2.1 to 4 volts
Applications Alarm Systems, Communication Systems
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
18-bit universal bus transceiver with 30 Ohm termination resistor; 3-state - 74ALVCH162601DGG:1 - Nexperia B.V.
Specs
Package Type SOT364-1 SOT364-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09C-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 902 to 928 MHz
View Details
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details