RF TX IC ASK 433-435MHZ 16TSSOP Product overview: TDK5100XUMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDK5100XUMA1 can be used for catalog matching and distributor lookup.
"RF Transmitter ASK, FSK 433MHz ~ 435MHz, 866MHz ~ 870MHz 3.2dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Infineon Technologies
Win Source Part Number: TDK5100XUMA1-363498
Packaging: Reel
Applications: Remote Control, RKE, Security Systems
Frequency: 433 ~ 435MHz; 866 ~ 870MHz
Power - Output: 3.2dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete
Current - Transmitting: 7mA
Categories: RF/IF and RFID
Voltage - Supply: 2.1 V ~ 4 V
Temperature Range - Operating: -40°C ~ 125°C
Case: 16-TSSOP (0.173", 4.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
RF TX IC ASK 433-435MHZ 16TSSOP
RF Transmitter ASK, FSK 433MHz ~ 435MHz, 866MHz ~ 870MHz 3.2dBm 20kbps PCB, Surface Mount Antenna 16-TSSOP (0.173", 4.40mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-TDK5100XUMA1 | TDK5100XUMA1TR-ND | TDK5100XUMA1-363498 | TDK5100XUMA1 | TDK5100XUMA1 |
| Product Name | 435MHZ Rf Transmitter | RF Transmitters | RF Transmitters - TDK5100XUMA1 | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | Remote Control, RKE, Security Systems | Remote Control, RKE, Security Systems | Remote Control, RKE, Security Systems | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) | ||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Communication Interface | PCB, Surface Mount |