Synapse Wireless Synapse RF Engine RF100PC6

Description
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.
Datasheet
Description
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synapse RF Engine - RF100PC6 - Synapse Wireless
Huntsville, AL, USA
Synapse RF Engine
RF100PC6
Synapse RF Engine RF100PC6
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.

A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.

Datasheet
RF Transceiver Modules and Modems - RF100PC6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RF100PC6
RF Transceiver Modules and Modems RF100PC6
802.15.4 Transceiver Module 2.4GHz Integrated, Trace Through Hole

802.15.4 Transceiver Module 2.4GHz Integrated, Trace Through Hole

Buy Now Datasheet

Technical Specifications

  Synapse Wireless Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number RF100PC6 RF100PC6
Product Name Synapse RF Engine RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems; RF Microwave
Radio Technique Direct-Sequence Spread Spectrum
Operating Frequency 2400 MHz 2400 MHz
Transmission Distance 305 to 4828 m (333 to 5280 yd)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details