Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFBR-57B4APZC

Description
Win Source Part Number: 985289-AFBR-57B4APZC Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Networking Standard Package: 10 Data Rate: 50MBd Wavelength: 845nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-AFBR-57B4APZC Base Product Number: AFBR-57B4
Request a Quote
Description
Win Source Part Number: 985289-AFBR-57B4APZC Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Networking Standard Package: 10 Data Rate: 50MBd Wavelength: 845nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-AFBR-57B4APZC Base Product Number: AFBR-57B4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 985289-AFBR-57B4APZC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
985289-AFBR-57B4APZC
Optoelectronics - Fiber Optics - Transceiver Modules 985289-AFBR-57B4APZC
Win Source Part Number: 985289-AFBR-57B4APZC Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Tray Applications: Networking Standard Package: 10 Data Rate: 50MBd Wavelength: 845nm Voltage - Supply: 3V ~ 3.6V Mounting Type: Pluggable, SFP ECCN: 5A991B5A Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-AFBR-57B4APZC Base Product Number: AFBR-57B4

Win Source Part Number: 985289-AFBR-57B4APZC
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Tray
Applications: Networking
Standard Package: 10
Data Rate: 50MBd
Wavelength: 845nm
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Pluggable, SFP
ECCN: 5A991B5A
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Other Names: 516-AFBR-57B4APZC
Base Product Number: AFBR-57B4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 985289-AFBR-57B4APZC
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ - 920189-HFBR-57E0APZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Plugin; Pluggable, SFP
View Details