RF TX IC ASK 433-435MHZ 10TFSOP Product overview: TDA7110FHTMA1 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 435MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-TDA7110FHTMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 796555-TDA7110FHTMA1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Remote Control, RKE, Security Systems
Frequency: 433MHz ~ 435MHz
Operating Supply Voltage: 2.1 V ~ 4 V
Power - Output: 11dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 21mA
Family Name: TDA7110F
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): MICRF405YML; ATA5757-6DQY; ATA5757-6DQJ; ATA8403-6AQY;
Introduction Date: February 26, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
"RF Transmitter ASK, FSK 433MHz ~ 435MHz 11dBm PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
ASK/FSK TRANSMITTER, -40 TO 85DEG C ROHS COMPLIANT: YES
RF TX IC ASK 433-435MHZ 10TFSOP
RF Transmitter ASK, FSK 433MHz ~ 435MHz 11dBm PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-TDA7110FHTMA1 | 796555-TDA7110FHTMA1 | 448-TDA7110FHTMA1TR-ND | 39AH9299 | TDA7110FHTMA1 | TDA7110FHTMA1 |
| Product Name | 435MHZ Rf Transmitter | RF Transmitters - TDA7110FHTMA1 | RF Transmitters | Ask/fsk Transmitter, -40 To 85Deg C Rohs Compliant Infineon | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | Remote Control, RKE, Security Systems | Remote Control, RKE, Security Systems | Remote Control, RKE, Security Systems | |||
| Package Type | Tape & Reel (TR) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | ||||
| Features | RoHS | Antenna Connector | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |