Infineon Technologies AG Rf Receiver TDA5231

Description
ASK/FSK SINGLE RECEIVER Product overview: TDA5231 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5231 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ASK/FSK SINGLE RECEIVER Product overview: TDA5231 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5231 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rf Receiver - 870-TDA5231 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-TDA5231
Rf Receiver 870-TDA5231
ASK/FSK SINGLE RECEIVER Product overview: TDA5231 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5231 can be used for catalog matching and distributor lookup.

ASK/FSK SINGLE RECEIVER Product overview: TDA5231 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5231 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TDA5231 - 1266074-TDA5231 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5231
1266074-TDA5231
RF Receivers - TDA5231 1266074-TDA5231
Manufacturer: Infineon Technologies Win Source Part Number: 1266074-TDA5231 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1266074-TDA5231
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
RF Receivers - TDA5231 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5231
RF Receivers TDA5231
- RF Receiver ASK, FSK 302MHz ~ 320MHz -111dBm 20kbps PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK, FSK 302MHz ~ 320MHz -111dBm 20kbps PCB, Surface Mount PG-TSSOP-28

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-TDA5231 1266074-TDA5231 TDA5231
Product Name Rf Receiver RF Receivers - TDA5231 RF Receivers
Applications RKE, TPM, Security Systems
Package Type Bulk Surface Mount; 28-TSSOP (0.173\", 4.40mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details