Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM81181A1KRFBG

Description
Win Source Part Number: 1381564-BCM81181A1KR FBG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tray Protocol: Ethernet Mounting Type: Surface Mount Package / Case: 464-BGA Supplier Device Package: 464-BGA (11x14) ECCN: 5A991B Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM81181 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381564-BCM81181A1KR FBG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tray Protocol: Ethernet Mounting Type: Surface Mount Package / Case: 464-BGA Supplier Device Package: 464-BGA (11x14) ECCN: 5A991B Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM81181 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1381564-BCM81181A1KRFBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1381564-BCM81181A1KRFBG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1381564-BCM81181A1KRFBG
Win Source Part Number: 1381564-BCM81181A1KR FBG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tray Protocol: Ethernet Mounting Type: Surface Mount Package / Case: 464-BGA Supplier Device Package: 464-BGA (11x14) ECCN: 5A991B Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Broadcom Limited Base Product Number: BCM81181 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1381564-BCM81181A1KRFBG
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tray
Protocol: Ethernet
Mounting Type: Surface Mount
Package / Case: 464-BGA
Supplier Device Package: 464-BGA (11x14)
ECCN: 5A991B
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Broadcom Limited
Base Product Number: BCM81181
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Drivers, Receivers, Transceivers - BCM81181A1KRFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM81181A1KRFBG
Drivers, Receivers, Transceivers BCM81181A1KRFBG
Transceiver Ethernet 464-BGA (11x14)

Transceiver Ethernet 464-BGA (11x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1381564-BCM81181A1KRFBG BCM81181A1KRFBG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 464-BGA Surface Mount; 464-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details