Infineon Technologies AG RF Receivers - TDA5211XUMA1 TDA5211XUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 130167-TDA5211XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 100kbps Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 130167-TDA5211XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 100kbps Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TDA5211XUMA1 - 130167-TDA5211XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TDA5211XUMA1
130167-TDA5211XUMA1
RF Receivers - TDA5211XUMA1 130167-TDA5211XUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 130167-TDA5211XUMA1 Packaging: Reel - TR Applications: Alarm Systems, Communication Systems Frequency: 310MHz to 350MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 100kbps Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: PG-TSSOP-28 Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 130167-TDA5211XUMA1
Packaging: Reel - TR
Applications: Alarm Systems, Communication Systems
Frequency: 310MHz to 350MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 100kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: PG-TSSOP-28
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
350MHZ Rf Receiver
870-TDA5211XUMA1
350MHZ Rf Receiver 870-TDA5211XUMA1
RF RX ASK/FSK 310-350MHZ 28TSSOP Product overview: TDA5211XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5211XUMA1 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 310-350MHZ 28TSSOP Product overview: TDA5211XUMA1 from Infineon Technologies is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TDA5211XUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TDA5211XUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TDA5211XUMA1
RF Receivers TDA5211XUMA1
- RF Receiver ASK, FSK 310MHz ~ 350MHz -113dBm 100kbps PCB, Surface Mount PG-TSSOP-28

- RF Receiver ASK, FSK 310MHz ~ 350MHz -113dBm 100kbps PCB, Surface Mount PG-TSSOP-28

Buy Now
RF and Wireless - RF Receivers - TDA5211XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
TDA5211XUMA1
RF and Wireless - RF Receivers TDA5211XUMA1
RF RX ASK/FSK 310-350MHZ 28TSSOP

RF RX ASK/FSK 310-350MHZ 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 130167-TDA5211XUMA1 870-TDA5211XUMA1 TDA5211XUMA1 TDA5211XUMA1
Product Name RF Receivers - TDA5211XUMA1 350MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type PG-TSSOP-28 Tape & Reel (TR) Surface Mount; 28-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm -113 dBm -113 dBm
Operating Frequency 310 to 350 MHz 310 to 350 MHz 310 to 350 MHz
Supply Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF & Microwave - GaAs MMIC LNA/IRM Receiver - AMMP-6532 - Broadcom Inc.
Specs
Applications Mobile / Wireless Systems; Salellite Communications; RF Microwave
Package Type Surface Mount
Features RoHS; Frequency Range Switch
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
LR Series - 418MHz RF Receiver Module - RXM-418-LR - Linx Technologies
Specs
Package Type Surface Mount
RF Modulation On-Off Keyed
Features RoHS
View Details
3 suppliers