Linx Technologies LR Series - 418MHz RF Receiver Module RXM-418-LR

Description
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience. Features Long range Low-cost PLL synthesized architecture Direct serial interface Data rates to 10,000bps No external components needed (except an antenna) Low power consumption Wide supply range (2.7-5.2VDC) Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning Applications Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms Remote Status / Position Sensing Long-Range RFID Wire Elimination
Request a Quote Datasheet
Description
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience. Features Long range Low-cost PLL synthesized architecture Direct serial interface Data rates to 10,000bps No external components needed (except an antenna) Low power consumption Wide supply range (2.7-5.2VDC) Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning Applications Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms Remote Status / Position Sensing Long-Range RFID Wire Elimination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LR Series - 418MHz RF Receiver Module - RXM-418-LR - Linx Technologies
Merlin, OR, USA
LR Series - 418MHz RF Receiver Module
RXM-418-LR
LR Series - 418MHz RF Receiver Module RXM-418-LR
Long Range Wireless Communication Modules The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience. Features Long range Low-cost PLL synthesized architecture Direct serial interface Data rates to 10,000bps No external components needed (except an antenna) Low power consumption Wide supply range (2.7-5.2VDC) Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning Applications Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms Remote Status / Position Sensing Long-Range RFID Wire Elimination

Long Range Wireless Communication Modules

The LR Series is ideal for the wireless transfer of serial data, control, or command information in the favorable 260-470MHz band. The receiver's advanced synthesized superhet architecture achieves an outstanding typical sensitivity of -112dBm, which provides a 5-10 times improvement in range over previous solutions. The transmitter's synthesized architecture minimizes the effects of antenna loading, providing a more stable, consistent performance. When paired, a reliable wireless link is formed, capable of transferring data at rates of up to 10,000bps over distances of up to 3,000 feet. Applications operating at short distances, or lower data rates will also benefit from increased link reliability and superior noise immunity. Housed in tiny reflow-compatible SMD packages, the LR Series modules are footprint compatible with the popular LC Series (the transmitter pin-out is slightly different), allowing existing users an instant path to improved range and lower cost. No external components are required (except an antenna), allowing for easy integration, even by engineers without previous RF experience.

Features

  • Long range
  • Low-cost
  • PLL synthesized architecture
  • Direct serial interface
  • Data rates to 10,000bps
  • No external components needed (except an antenna)
  • Low power consumption
  • Wide supply range (2.7-5.2VDC)
  • Compact surface-mount package
  • Wide temperature range
  • RSSI and power-down functions
  • No production tuning

Applications

  • Remote Control
  • Keyless Entry
  • Garage / Gate Openers
  • Lighting Control
  • Medical Monitoring / Call Systems
  • Remote Industrial Monitoring
  • Periodic Data Transfer
  • Home / Industrial Automation
  • Fire / Security Alarms
  • Remote Status / Position Sensing
  • Long-Range RFID
  • Wire Elimination
Supplier's Site Datasheet
RF Receivers - RXM-418-LR - 793473-RXM-418-LR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - RXM-418-LR
793473-RXM-418-LR
RF Receivers - RXM-418-LR 793473-RXM-418-LR
Manufacturer: Linx Technologies Inc. Win Source Part Number: 793473-RXM-418-LR Series: LR Packaging: Tube Operating Temperature Range: -40°C ~ 70°C Features: Long Range Package: 16-SMD Module Applications: ISM, Garage Door Openers, RKE Frequency: 418MHz Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: PCB, Surface Mount Sensitivity: -112dBm Modulation or Protocol: ASK, OOK Current - Receiving: 5mA Antenna Connector: PCB, Surface Mount Family Name: RXM-418 Categories: RF/IF and RFID Data Rate (Maximum): 10 kbps Introduction Date: September 09, 2008 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linx Technologies Inc.
Win Source Part Number: 793473-RXM-418-LR
Series: LR
Packaging: Tube
Operating Temperature Range: -40°C ~ 70°C
Features: Long Range
Package: 16-SMD Module
Applications: ISM, Garage Door Openers, RKE
Frequency: 418MHz
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Modulation or Protocol: ASK, OOK
Current - Receiving: 5mA
Antenna Connector: PCB, Surface Mount
Family Name: RXM-418
Categories: RF/IF and RFID
Data Rate (Maximum): 10 kbps
Introduction Date: September 09, 2008
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Receivers - RXM-418-LR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RXM-418-LR
RF Receivers RXM-418-LR
LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation

LR RF Receiver ASK, OOK 418MHz -112dBm 10kbps Castellation

Buy Now Datasheet

Technical Specifications

  Linx Technologies Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Receivers RF Receivers
Product Number RXM-418-LR 793473-RXM-418-LR RXM-418-LR
Product Name LR Series - 418MHz RF Receiver Module RF Receivers - RXM-418-LR RF Receivers
Device Type Receiver
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 70.0 C (-40.0 to 158.0 F) -40.0 to 70.0 C (-40.0 to 158.0 F)
Operating Frequency 418 MHz 418 MHz 418 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 591-1235-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 800 to 1900 MHz
Sensitivity -108 dBm
View Details
3 suppliers
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details