Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers TDA21241AUMA1

Description
Win Source Part Number: 1196267-TDA21241AUMA 1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel (TR) Applications: Synchronous Buck Converters Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 35A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 5V ~ 16V Load Type: Inductive Voltage - Supply: 4.5V ~ 7V Package / Case: 30-PowerTFQFN Supplier Device Package: PG-IQFN-30-2 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TDA21241; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001435358 Base Product Number: TDA21241
Request a Quote Datasheet
Description
Win Source Part Number: 1196267-TDA21241AUMA 1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel (TR) Applications: Synchronous Buck Converters Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 35A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 5V ~ 16V Load Type: Inductive Voltage - Supply: 4.5V ~ 7V Package / Case: 30-PowerTFQFN Supplier Device Package: PG-IQFN-30-2 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TDA21241; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001435358 Base Product Number: TDA21241
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1196267-TDA21241AUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1196267-TDA21241AUMA1
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1196267-TDA21241AUMA1
Win Source Part Number: 1196267-TDA21241AUMA 1 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tape & Reel (TR) Applications: Synchronous Buck Converters Standard Package: 5,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 35A Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 5V ~ 16V Load Type: Inductive Voltage - Supply: 4.5V ~ 7V Package / Case: 30-PowerTFQFN Supplier Device Package: PG-IQFN-30-2 Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): TDA21241; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001435358 Base Product Number: TDA21241

Win Source Part Number: 1196267-TDA21241AUMA1
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tape & Reel (TR)
Applications: Synchronous Buck Converters
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 35A
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 5V ~ 16V
Load Type: Inductive
Voltage - Supply: 4.5V ~ 7V
Package / Case: 30-PowerTFQFN
Supplier Device Package: PG-IQFN-30-2
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TDA21241;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001435358
Base Product Number: TDA21241

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1196267-TDA21241AUMA1
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details