Infineon Technologies AG Memory STK11C68-C35I

Description
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35ns 28-CDIP
Request a Quote Datasheet
Description
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35ns 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - STK11C68-C35I-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35ns 28-CDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35ns 28-CDIP

Buy Now Datasheet
Memory IC and Storage Component - 774-STK11C68-C35I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-STK11C68-C35I
Memory IC and Storage Component 774-STK11C68-C35I
IC NVSRAM 64KBIT PARALLEL 28CDIP Product overview: STK11C68-C35I from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C68-C35I can be used for catalog matching and distributor lookup.

IC NVSRAM 64KBIT PARALLEL 28CDIP Product overview: STK11C68-C35I from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C68-C35I can be used for catalog matching and distributor lookup.

Supplier's Site
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - STK11C68-C35I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-CDIP

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-CDIP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number STK11C68-C35I-ND 774-STK11C68-C35I STK11C68-C35I STK11C68-C35I
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category NVRAM; NVSRAM NVRAM; NVSRAM; SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "28-CDIP (0.300"", 7.62mm)" DIP; 28-CDIP (0.300", 7.62mm) DIP; 28-CDIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Access Time 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 774-CY62128BLL-70SC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 70 ns
View Details
5 suppliers
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details