Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-08 SPD30N03S2L-08

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970861-SPD30N03S2L-0 8 Number of Pins: 3 Rise Time: 34 ns Fall Time: 46 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 30 A Turn-Off Delay Time: 62 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970861-SPD30N03S2L-0 8 Number of Pins: 3 Rise Time: 34 ns Fall Time: 46 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 30 A Turn-Off Delay Time: 62 ns Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-08 - 970861-SPD30N03S2L-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-08
970861-SPD30N03S2L-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-08 970861-SPD30N03S2L-08
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970861-SPD30N03S2L-0 8 Number of Pins: 3 Rise Time: 34 ns Fall Time: 46 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 8 ns Continuous Drain Current (ID): 30 A Turn-Off Delay Time: 62 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970861-SPD30N03S2L-08
Number of Pins: 3
Rise Time: 34 ns
Fall Time: 46 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 8 ns
Continuous Drain Current (ID): 30 A
Turn-Off Delay Time: 62 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 970861-SPD30N03S2L-08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPD30N03S2L-08
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube
View Details
5 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details