The SPB100N03S2L-03 is an N-channel enhancement mode MOSFET designed for high-current switching applications. It is packaged in a P-TO263-3-2 (D²PAK) surface-mount case. The device has a continuous drain current rating of 100 A at 25°C, a drain-source breakdown voltage of 30 V, and a maximum on-state resistance of 2.7 mΩ at 10 V gate voltage and 80 A drain current. It supports a gate-source voltage of ±20 V, operates from -55°C to 175°C, and is avalanche and dv/dt rated. Thermal resistance from junction to case is 0.3 to 0.5 K/W. The MOSFET meets the IEC 68-1 climatic category 55/175/56 and is rated for 810 mJ single-pulse avalanche energy with a repetitive avalanche energy limit of 30 mJ. The reverse diode continuous forward current is 100 A.
Win Source Part Number: 1278297-SPB100N03S2L
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.7mOhm @ 80A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 300W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Gate Charge (Qg) (Max) @ Vgs: 220 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8180 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: SP000013460
Base Product Number: SPB100N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1278297-SPB100N03S2L03T |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel |