The TPS1100PWR is a single P-channel enhancement-mode MOSFET in an 8-pin TSSOP package, designed for low-voltage power distribution in battery-powered systems. It features a maximum drain-to-source voltage of -15 V, a gate-to-source threshold voltage of -1.50 V max, and a typical on-state resistance of 180 mΩ at -10 V gate drive. The device supports continuous drain current up to 0.81 A at 25°C and 0.37 A at 125°C in the PW package, with a power dissipation rating of 504 mW at 25°C. It includes ESD protection up to 2 kV per MIL-STD-883C, Method 3015, and operates over a junction temperature range of -40°C to 150°C. The part is supplied on a 2000-piece tape-and-reel.
Single P-channel Enhancement-Mode MOSFET 8-TSSOP
P-Channel 15V 1.27A (Ta) 504mW (Ta) Surface Mount 8-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797859-TPS1100PWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.27A (Ta)
Family Name: TPS1100PW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Manufacturer Package: 8-TSSOP
Channel Type Type: P
Drain Source Voltage: 15V
Vgs(th) (Maximum) @ Id: 1.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 5.45nC @ 10V
Vgs (Maximum): +2V, -15V
Power Dissipation (Maximum): 504mW (Ta)
Rds On (Maximum) @ Id, Vgs: 180 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): TPS1100PWLE; TPS1100PW;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Single P-channel Enhancement-Mode MOSFET 8-TSSOP Product overview: TPS1100PWR from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100PWR can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 1.27A I(D), 15V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET
MOSFET P-CH 15V 1.27A 8TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TPS1100PWR | 296-13383-2-ND | 797859-TPS1100PWR | 278-TPS1100PWR | TPS1100PWR | TPS1100PWR | TPS1100PWR |
| Product Name | TPS1100 Single P-channel Enhancement-Mode MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100PWR | P-Channel TSSOP MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel |