The IGBT transistor is a high-speed switching device designed for industrial and automotive applications, available in a TO-247 package with a 26.4 mm x 10.2 mm footprint. It is rated for a collector-emitter voltage of 600 V and a continuous collector current of 60 A at 25 °C. The device has a maximum power dissipation of 250 W and a gate threshold voltage ranging from 5 V to 6 V. It complies with RoHS standards and is qualified for automotive applications according to AEC-Q101.
IGBT Transistors IGBT PRODUCTS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SP000925524 |
| Product Name | IGBT Transistors |