The IGW100N60H3 is a 600V, 100A high-speed IGBT in Trench and Fieldstop technology, designed for industrial power control applications such as uninterruptible power supplies and welding converters. It is packaged in a PG-TO247-3 case with a maximum junction temperature of 175°C. The device features low turn-off energy, a collector-emitter saturation voltage of 1.85V at 100A and 25°C, and a gate-emitter threshold voltage ranging from 4.1V to 5.7V. It is qualified according to JEDEC standards, RoHS compliant, and has a thermal resistance from junction to case of 0.21 K/W. Its switching characteristics support high-frequency operation, with total switching energy of 5.60 mJ at 25°C and 7.00 mJ at 175°C.
IGBT Transistors IGBT PRODUCTS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SP000913772 |
| Product Name | IGBT Transistors |