Infineon Technologies AG Single FETs, MOSFETs SN7002W L6433

Description
N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323
Request a Quote Datasheet
Description
N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SN7002WL6433-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SN7002WL6433-ND
Single FETs, MOSFETs SN7002WL6433-ND
N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323

N-Channel 60V 230mA (Ta) 500mW (Ta) Surface Mount PG-SOT323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278264-SN7002W L6433 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278264-SN7002W L6433
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278264-SN7002W L6433
Win Source Part Number: 1278264-SN7002W L6433 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 230mA (Ta) Rds On (Max) @ Id, Vgs: 5Ohm @ 230mA, 10V Vgs(th) (Max) @ Id: 1.8V @ 26µA Power Dissipation (Max): 500mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: PG-SOT323 Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: SN7002WL6433,SN7002W L6433,SP000245413 Base Product Number: SN7002W Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278264-SN7002W L6433
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SIPMOS®
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 230mA (Ta)
Rds On (Max) @ Id, Vgs: 5Ohm @ 230mA, 10V
Vgs(th) (Max) @ Id: 1.8V @ 26µA
Power Dissipation (Max): 500mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: PG-SOT323
Gate Charge (Qg) (Max) @ Vgs: 1.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 45 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Other Names: SN7002WL6433,SN7002W L6433,SP000245413
Base Product Number: SN7002W
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number SN7002WL6433-ND 1278264-SN7002W L6433
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products