PNP silicon switching transistor for surface mount applications, available in SOT23 package. Rated for a maximum collector-emitter voltage of 40 V and collector current of 200 mA. Power dissipation is 330 mW at junction temperatures up to 71 °C. Features DC current gain ranging from 30 to 300 depending on collector current, collector-emitter saturation voltage up to 0.4 V at 50 mA, and transition frequency of 250 MHz. Complies with AEC-Q101 and is RoHS compliant.
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | SMBT3906B5003INTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |