Infineon Technologies AG OPTIGA™ embedded security solutions, OPTIGA™ TPM SLI 9670

Description
The OPTIGATM TPM SLI 9670 is a quality hardened Trusted Platform Module (TPM) for special use in automotive applications and based on a tamper resistant secured micro-controller using advanced hardware security technology. As turn-key solution it is flashed with a securely coded firmware according to latest TCG family 2.0 specifications offering a rich feature set of security functions, like key management, authentication, signature functions (signing/verifying), encryption/decryptio n, secured logging and secured time. The SLI 9670 is qualified according to the automotive AEC-Q100 standard making it an ideal solution for automotive applications in telematics, gateway, multimedia head units and other ECUs with strong security requirements. This TPM is also security certified according to Common Criteria EAL4+. Summary of Features Standardized and market approved turn-key security solution (TCG standard TPM 2.0) High-end tamper resistant security controller with advanced cryptographic algorithms (RSA-2048, ECC-256, SHA-256) and enhanced security features (shielding, security sensors, TRNG and other security design measures) implemented in hardware Highly reliable NVM technology SPI interface Extended temperature range (-40°C to 105°C) Full system integration support Automotive qualification according to AEC-Q100 Security certification according Common Criteria EAL4+ VQFN-32 package Benefits High-end tamper resistant security solution based on market leading security expertise protecting most sensitive assets (keys, IP, data and business cases) Reduced security risk based on proven technology (standardized and market approved security solution preprogrammed with rich security functions (TCG standard TPM 2.0)) High flexibility thanks to a wide range of integrated security functions (e.g. dedicated key management) offered ready-to-use Secured key store and management: secured personalization (key injection in secured environment) realizes cost savings in the logistical chain Updatability of TPM firmware offers long-term crypto agility and sustainability Easy and cost efficient system integration through available open source drivers (e.g. for LINUX) and fast time to market Potential Applications Car sharing Remote car access Over the air updates Mobile phone integration in infotainment Fleet management Realized in targeted ECUs: Telematics control units Connected gateways Multi media head units ECUs requiring strong security protection Automotive security use cases Secured key store and management Remote attestation Privacy protection Data store protection Mutual authentication Secured communication Diagnostic access Secured updates Platform integrity protection Applications ADAS & autonomous driving Automotive body control module (BCM) Automotive telematics control unit (TCU) EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET
Request a Quote Datasheet
Description
The OPTIGATM TPM SLI 9670 is a quality hardened Trusted Platform Module (TPM) for special use in automotive applications and based on a tamper resistant secured micro-controller using advanced hardware security technology. As turn-key solution it is flashed with a securely coded firmware according to latest TCG family 2.0 specifications offering a rich feature set of security functions, like key management, authentication, signature functions (signing/verifying), encryption/decryptio n, secured logging and secured time. The SLI 9670 is qualified according to the automotive AEC-Q100 standard making it an ideal solution for automotive applications in telematics, gateway, multimedia head units and other ECUs with strong security requirements. This TPM is also security certified according to Common Criteria EAL4+. Summary of Features Standardized and market approved turn-key security solution (TCG standard TPM 2.0) High-end tamper resistant security controller with advanced cryptographic algorithms (RSA-2048, ECC-256, SHA-256) and enhanced security features (shielding, security sensors, TRNG and other security design measures) implemented in hardware Highly reliable NVM technology SPI interface Extended temperature range (-40°C to 105°C) Full system integration support Automotive qualification according to AEC-Q100 Security certification according Common Criteria EAL4+ VQFN-32 package Benefits High-end tamper resistant security solution based on market leading security expertise protecting most sensitive assets (keys, IP, data and business cases) Reduced security risk based on proven technology (standardized and market approved security solution preprogrammed with rich security functions (TCG standard TPM 2.0)) High flexibility thanks to a wide range of integrated security functions (e.g. dedicated key management) offered ready-to-use Secured key store and management: secured personalization (key injection in secured environment) realizes cost savings in the logistical chain Updatability of TPM firmware offers long-term crypto agility and sustainability Easy and cost efficient system integration through available open source drivers (e.g. for LINUX) and fast time to market Potential Applications Car sharing Remote car access Over the air updates Mobile phone integration in infotainment Fleet management Realized in targeted ECUs: Telematics control units Connected gateways Multi media head units ECUs requiring strong security protection Automotive security use cases Secured key store and management Remote attestation Privacy protection Data store protection Mutual authentication Secured communication Diagnostic access Secured updates Platform integrity protection Applications ADAS & autonomous driving Automotive body control module (BCM) Automotive telematics control unit (TCU) EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPTIGA™ embedded security solutions, OPTIGA™ TPM - SLI 9670 - Infineon Technologies AG
Neubiberg, Germany
OPTIGA™ embedded security solutions, OPTIGA™ TPM
SLI 9670
OPTIGA™ embedded security solutions, OPTIGA™ TPM SLI 9670
The OPTIGATM TPM SLI 9670 is a quality hardened Trusted Platform Module (TPM) for special use in automotive applications and based on a tamper resistant secured micro-controller using advanced hardware security technology. As turn-key solution it is flashed with a securely coded firmware according to latest TCG family 2.0 specifications offering a rich feature set of security functions, like key management, authentication, signature functions (signing/verifying), encryption/decryptio n, secured logging and secured time. The SLI 9670 is qualified according to the automotive AEC-Q100 standard making it an ideal solution for automotive applications in telematics, gateway, multimedia head units and other ECUs with strong security requirements. This TPM is also security certified according to Common Criteria EAL4+. Summary of Features Standardized and market approved turn-key security solution (TCG standard TPM 2.0) High-end tamper resistant security controller with advanced cryptographic algorithms (RSA-2048, ECC-256, SHA-256) and enhanced security features (shielding, security sensors, TRNG and other security design measures) implemented in hardware Highly reliable NVM technology SPI interface Extended temperature range (-40°C to 105°C) Full system integration support Automotive qualification according to AEC-Q100 Security certification according Common Criteria EAL4+ VQFN-32 package Benefits High-end tamper resistant security solution based on market leading security expertise protecting most sensitive assets (keys, IP, data and business cases) Reduced security risk based on proven technology (standardized and market approved security solution preprogrammed with rich security functions (TCG standard TPM 2.0)) High flexibility thanks to a wide range of integrated security functions (e.g. dedicated key management) offered ready-to-use Secured key store and management: secured personalization (key injection in secured environment) realizes cost savings in the logistical chain Updatability of TPM firmware offers long-term crypto agility and sustainability Easy and cost efficient system integration through available open source drivers (e.g. for LINUX) and fast time to market Potential Applications Car sharing Remote car access Over the air updates Mobile phone integration in infotainment Fleet management Realized in targeted ECUs: Telematics control units Connected gateways Multi media head units ECUs requiring strong security protection Automotive security use cases Secured key store and management Remote attestation Privacy protection Data store protection Mutual authentication Secured communication Diagnostic access Secured updates Platform integrity protection Applications ADAS & autonomous driving Automotive body control module (BCM) Automotive telematics control unit (TCU) EV traction inverter On-board charging (OBC) for electric vehicles Designers who used this product also designed with IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET IPD90N06S4L-05 | Automotive MOSFET IPD90N08S4-05 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET

The OPTIGATM TPM SLI 9670 is a quality hardened Trusted Platform Module (TPM) for special use in automotive applications and based on a tamper resistant secured micro-controller using advanced hardware security technology.

As turn-key solution it is flashed with a securely coded firmware according to latest TCG family 2.0 specifications offering a rich feature set of security functions, like key management, authentication, signature functions (signing/verifying), encryption/decryption, secured logging and secured time.

The SLI 9670 is qualified according to the automotive AEC-Q100 standard making it an ideal solution for automotive applications in telematics, gateway, multimedia head units and other ECUs with strong security requirements. This TPM is also security certified according to Common Criteria EAL4+.


Summary of Features

  • Standardized and market approved turn-key security solution (TCG standard TPM 2.0)
  • High-end tamper resistant security controller with advanced cryptographic algorithms (RSA-2048, ECC-256, SHA-256) and enhanced security features (shielding, security sensors, TRNG and other security design measures) implemented in hardware
  • Highly reliable NVM technology
  • SPI interface
  • Extended temperature range (-40°C to 105°C)
  • Full system integration support
  • Automotive qualification according to AEC-Q100
  • Security certification according Common Criteria EAL4+
  • VQFN-32 package

Benefits

  • High-end tamper resistant security solution based on market leading security expertise protecting most sensitive assets (keys, IP, data and business cases)
  • Reduced security risk based on proven technology (standardized and market approved security solution preprogrammed with rich security functions (TCG standard TPM 2.0))
  • High flexibility thanks to a wide range of integrated security functions (e.g. dedicated key management) offered ready-to-use
  • Secured key store and management: secured personalization (key injection in secured environment) realizes cost savings in the logistical chain
  • Updatability of TPM firmware offers long-term crypto agility and sustainability
  • Easy and cost efficient system integration through available open source drivers (e.g. for LINUX) and fast time to market

Potential Applications

  • Car sharing
  • Remote car access
  • Over the air updates
  • Mobile phone integration in infotainment
  • Fleet management

Realized in targeted ECUs:

  • Telematics control units
  • Connected gateways
  • Multi media head units
  • ECUs requiring strong security protection

Automotive security use cases

  • Secured key store and management
  • Remote attestation
  • Privacy protection
  • Data store protection
  • Mutual authentication
  • Secured communication
  • Diagnostic access
  • Secured updates
  • Platform integrity protection

Applications

  • ADAS & autonomous driving
  • Automotive body control module (BCM)
  • Automotive telematics control unit (TCU)
  • EV traction inverter
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IPD90N06S4L-05 |
    Automotive MOSFET
  • IPD90N08S4-05 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • IPD90N06S4L-05 |
    Automotive MOSFET
  • IPD90N08S4-05 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • IPD90N06S4L-05 |
    Automotive MOSFET
  • IPD90N08S4-05 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLI 9670
Product Name OPTIGA™ embedded security solutions, OPTIGA™ TPM
Interface SPI
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDT120VS - SLJ52GDT120VS - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 120 KB
View Details
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800 - SLC38BML800 - Infineon Technologies AG
Specs
Type Contactless
Interface I2C; UART ; GPIO ; I2C slave ; 2-wire SPI master functionality ; ISO/IEC 7816 ; ISO/IEC 14443 A/B ; ISO/IEC 18092 (NFC passive mode)
Microprocessor Architecture 32-bit
View Details
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC39BIL800F3 - SLC39BIL800F3 - Infineon Technologies AG
Specs
Type Contactless
Interface I2C; UART ; GPIO ; I2C master ; Power Source ; Contactless interface (RFI) ; ISO/IEC 7816 contact-based interface ;
Microprocessor Architecture 32-bit
View Details
OPTIGA™ embedded security solutions, OPTIGA™ Trust - OPTIGA TRUST B SLE 95250 - Infineon Technologies AG
Specs
Interface SWI
Package Type Other; PG-TSNP-6
View Details