The easiest way to securely deploy IoT devices to the cloud at scale
OPTIGA™ Trust M Express is a pre-provisioned Secure Element that simplifies the integration of security in IoT devices. It makes it easier to claim the devices and transfer the certificates to the product cloud at scale. The Infineon cloud service automates the IoT device certificate registration and device provisioning in the product cloud. This solution simplifies the production flow, accelerates time-to-market, and increases cost efficiency.
Summary of Features
Pre-provisioned with
Ready-to-use certificates / keys
AWS multi-account registration
Azure IoT Hub pre-registration
Infineon cloud service support
ECC: NIST curves up to P-521,
Brainpool r1 curve up to 512 bits
RSA with keys up to 2048 bits
AES key up to 256 bits
HMAC up to SHA-512
TLS v1.2 PRF + HKDF up to SHA-512
TRNG/DRNG random number generator
Cryptographic toolbox commands
SHA-256, ECC and RSA® features
AES, HMAC and key derivation
Benefits
Off-the-shelf secure elements
Ready to connect to Azure and AWS
Automated device provisioning
Product-to-cloud provisioning
Simple device claiming process
No manual intervention required
Faster design-in process
Easy-to-use developer kit
NDA-free product documentation
Robust Security
Potential Applications
Smart cities
Street lights
Smart mobility
EV chargers
E-scooters
Smart buildings
Commercial HVAC systems
Smart homes
Residential aircons
Large home appliances
IoT
Healthcare
Connected dental equipment
Connected toothbrushes
Designers who used this product also designed with
BSC065N06LS5 | N-Channel Power MOSFET
IPB048N15N5 | N-Channel Power MOSFET
S25FL064LABMFI013 | Quad SPI Flash
CYW55572 | Wi-Fi 6/6E (802.11ax)
IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch
1ED3122MU12H | Gate driver ICs
S27KL0642GABHV020 | PSRAM (Pseudostatic RAM)
S25FL256SAGBHV203 | Quad SPI Flash
CYW4373 | Wi-Fi 5 (802.11ac)
S25FL128SDSNFI000 | Quad SPI Flash
TLV493D-A1B6 | 3D magnetic sensors
IRF7815 | N-Channel Power MOSFET
BAS70 | Schottky Diodes
CY15B102QN-50SXET | EXCELON™ F-RAM
2EDF7275F | Gate driver ICs
TLE9351VSJ | Automotive CAN transceivers
BSC065N06LS5 | N-Channel Power MOSFET
IPB048N15N5 | N-Channel Power MOSFET
S25FL064LABMFI013 | Quad SPI Flash
CYW55572 | Wi-Fi 6/6E (802.11ax)
IPD80R900P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS4141N | Classic PROFET™ 24V | automotive smart high-side switch
1ED3122MU12H | Gate driver ICs
S27KL0642GABHV020 | PSRAM (Pseudostatic RAM)
1 2 3 4 5
The easiest way to securely deploy IoT devices to the cloud at scale
OPTIGA™ Trust M Express is a pre-provisioned Secure Element that simplifies the integration of security in IoT devices. It makes it easier to claim the devices and transfer the certificates to the product cloud at scale. The Infineon cloud service automates the IoT device certificate registration and device provisioning in the product cloud. This solution simplifies the production flow, accelerates time-to-market, and increases cost efficiency.
Summary of Features
- Pre-provisioned with
- Ready-to-use certificates / keys
- AWS multi-account registration
- Azure IoT Hub pre-registration
- Infineon cloud service support
- ECC: NIST curves up to P-521,
- Brainpool r1 curve up to 512 bits
- RSA with keys up to 2048 bits
- AES key up to 256 bits
- HMAC up to SHA-512
- TLS v1.2 PRF + HKDF up to SHA-512
- TRNG/DRNG random number generator
- Cryptographic toolbox commands
- SHA-256, ECC and RSA® features
- AES, HMAC and key derivation
Benefits
- Off-the-shelf secure elements
- Ready to connect to Azure and AWS
- Automated device provisioning
- Product-to-cloud provisioning
- Simple device claiming process
- No manual intervention required
- Faster design-in process
- Easy-to-use developer kit
- NDA-free product documentation
- Robust Security
Potential Applications
Smart cities
Smart mobility
Smart buildings
Smart homes
- Residential aircons
- Large home appliances
IoT
Healthcare
- Connected dental equipment
- Connected toothbrushes
Designers who used this product also designed with
- BSC065N06LS5 |
N-Channel Power MOSFET
- IPB048N15N5 |
N-Channel Power MOSFET
- S25FL064LABMFI013 |
Quad SPI Flash
- CYW55572 |
Wi-Fi 6/6E (802.11ax)
- IPD80R900P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS4141N |
Classic PROFET™ 24V | automotive smart high-side switch
- 1ED3122MU12H |
Gate driver ICs
- S27KL0642GABHV020 |
PSRAM (Pseudostatic RAM)
- S25FL256SAGBHV203 |
Quad SPI Flash
- CYW4373 |
Wi-Fi 5 (802.11ac)
- S25FL128SDSNFI000 |
Quad SPI Flash
- TLV493D-A1B6 |
3D magnetic sensors
- IRF7815 |
N-Channel Power MOSFET
- BAS70 |
Schottky Diodes
- CY15B102QN-50SXET |
EXCELON™ F-RAM
- 2EDF7275F |
Gate driver ICs
- TLE9351VSJ |
Automotive CAN transceivers
- BSC065N06LS5 |
N-Channel Power MOSFET
- IPB048N15N5 |
N-Channel Power MOSFET
- S25FL064LABMFI013 |
Quad SPI Flash
- CYW55572 |
Wi-Fi 6/6E (802.11ax)
- IPD80R900P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS4141N |
Classic PROFET™ 24V | automotive smart high-side switch
- 1ED3122MU12H |
Gate driver ICs
- S27KL0642GABHV020 |
PSRAM (Pseudostatic RAM)
1
2
3
4
5