Infineon Technologies AG 600V 41A 250W IGBT Transistor SKW30N60HSFKSA1

Description
IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60HSFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60HSFKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60HSFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60HSFKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 41A 250W IGBT Transistor
279-SKW30N60HSFKSA1
600V 41A 250W IGBT Transistor 279-SKW30N60HSFKSA1
IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60HSFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60HSFKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60HSFKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60HSFKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - SKW30N60HSFKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 41A 250W Through Hole PG-TO247-3-1

IGBT NPT 600V 41A 250W Through Hole PG-TO247-3-1

Buy Now Datasheet
IGBTs - Single - SKW30N60HSFKSA1 - 1096707-SKW30N60HSFKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SKW30N60HSFKSA1
1096707-SKW30N60HSFKSA1
IGBTs - Single - SKW30N60HSFKSA1 1096707-SKW30N60HSFKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1096707-SKW30N60HSFK SA1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 125ns IGBT Type: NPT Input Type: Standard Gate Charge: 141nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 41A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 112A Collector-emitter saturation voltage(Max): 3.15V @ 15V, 30A Total Switching Energy(Ets): 1.15mJ Turn-on and Turn-off delay time: 20ns/250ns Testing Conditions: 400V, 30A, 11 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1096707-SKW30N60HSFKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 125ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 141nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 41A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 112A
Collector-emitter saturation voltage(Max): 3.15V @ 15V, 30A
Total Switching Energy(Ets): 1.15mJ
Turn-on and Turn-off delay time: 20ns/250ns
Testing Conditions: 400V, 30A, 11 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SKW30N60HSFKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SKW30N60HSFKSA1
Discrete Semiconductor Products - Transistors - IGBTs SKW30N60HSFKSA1
IGBT 600V 41A 250W TO247-3

IGBT 600V 41A 250W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SKW30N60HSFKSA1 SKW30N60HSFKSA1-ND 1096707-SKW30N60HSFKSA1 SKW30N60HSFKSA1
Product Name 600V 41A 250W IGBT Transistor Single IGBTs IGBTs - Single - SKW30N60HSFKSA1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; TO-247-3 SOT3; PG-TO247-3
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data