Infineon Technologies AG 600V 41A 250W IGBT Transistor SKW30N60FKSA1

Description
IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60FKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 41A 250W IGBT Transistor
279-SKW30N60FKSA1
600V 41A 250W IGBT Transistor 279-SKW30N60FKSA1
IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60FKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 41A 250W TO247-3 Product overview: SKW30N60FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 41A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW30N60FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 448-SKW30N60FKSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 41A 250W Through Hole PG-TO247-3-1

IGBT NPT 600V 41A 250W Through Hole PG-TO247-3-1

Buy Now Datasheet
IGBTs - Single - SKW30N60FKSA1 - 109810-SKW30N60FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SKW30N60FKSA1
109810-SKW30N60FKSA1
IGBTs - Single - SKW30N60FKSA1 109810-SKW30N60FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 109810-SKW30N60FKSA1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 400ns IGBT Type: NPT Input Type: Standard Gate Charge: 140nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 41A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 112A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A Total Switching Energy(Ets): 1.29mJ Turn-on and Turn-off delay time: 44ns/291ns Testing Conditions: 400V, 30A, 11 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109810-SKW30N60FKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 400ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 41A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 112A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 30A
Total Switching Energy(Ets): 1.29mJ
Turn-on and Turn-off delay time: 44ns/291ns
Testing Conditions: 400V, 30A, 11 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SKW30N60FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SKW30N60FKSA1
Discrete Semiconductor Products - Transistors - IGBTs SKW30N60FKSA1
IGBT 600V 41A 250W TO247-3

IGBT 600V 41A 250W TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SKW30N60FKSA1 448-SKW30N60FKSA1-ND 109810-SKW30N60FKSA1 SKW30N60FKSA1
Product Name 600V 41A 250W IGBT Transistor Single IGBTs IGBTs - Single - SKW30N60FKSA1 Discrete Semiconductor Products - Transistors - IGBTs
PD 250 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; TO-247-3 SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data