Infineon Technologies AG Single IGBTs SKW15N120FKSA1

Description
IGBT NPT 1200V 30A 198W Through Hole PG-TO247-3-1
Request a Quote Datasheet
Description
IGBT NPT 1200V 30A 198W Through Hole PG-TO247-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SKW15N120FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SKW15N120FKSA1-ND
Single IGBTs SKW15N120FKSA1-ND
IGBT NPT 1200V 30A 198W Through Hole PG-TO247-3-1

IGBT NPT 1200V 30A 198W Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277431-SKW15N120FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277431-SKW15N120FKSA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277431-SKW15N120FKSA1
Win Source Part Number: 1277431-SKW15N120FKS A1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 240 Power - Max: 198 W Reverse Recovery Time (trr): 65 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 52 A Vce(on) (Max) @ Vge, Ic: 3.6V @ 15V, 15A Switching Energy: 1.9mJ Input Type: Standard Gate Charge: 130 nC Td (on/off) @ 25°C: 18ns/580ns Test Condition: 800V, 15A, 33Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000012570,SKW15N12 0,SKW15N120 Base Product Number: SKW15N Product Status: Obsolete

Win Source Part Number: 1277431-SKW15N120FKSA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 240
Power - Max: 198 W
Reverse Recovery Time (trr): 65 ns
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 52 A
Vce(on) (Max) @ Vge, Ic: 3.6V @ 15V, 15A
Switching Energy: 1.9mJ
Input Type: Standard
Gate Charge: 130 nC
Td (on/off) @ 25°C: 18ns/580ns
Test Condition: 800V, 15A, 33Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000012570,SKW15N120,SKW15N120
Base Product Number: SKW15N
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1200V 30A 198W IGBT Transistor
279-SKW15N120FKSA1
1200V 30A 198W IGBT Transistor 279-SKW15N120FKSA1
IGBT 1200V 30A 198W TO247-3 Product overview: SKW15N120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 198W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 198W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N120FKSA1 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 198W TO247-3 Product overview: SKW15N120FKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 198W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 198W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N120FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SKW15N120FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SKW15N120FKSA1
Discrete Semiconductor Products - Transistors - IGBTs SKW15N120FKSA1
IGBT 1200V 30A 198W TO247-3

IGBT 1200V 30A 198W TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SKW15N120FKSA1-ND 1277431-SKW15N120FKSA1 279-SKW15N120FKSA1 SKW15N120FKSA1
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 1200V 30A 198W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data