Infineon Technologies AG 1200V 30A 198W IGBT Transistor SKW15N120

Description
IGBT 1200V 30A 198W TO247-3 Product overview: SKW15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 198W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 198W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 30A 198W TO247-3 Product overview: SKW15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 198W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 198W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A 198W IGBT Transistor
279-SKW15N120
1200V 30A 198W IGBT Transistor 279-SKW15N120
IGBT 1200V 30A 198W TO247-3 Product overview: SKW15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 198W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 198W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N120 can be used for catalog matching and distributor lookup.

IGBT 1200V 30A 198W TO247-3 Product overview: SKW15N120 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A, 198W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 30A, 198W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKW15N120 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - SKW15N120 - 064674-SKW15N120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SKW15N120
064674-SKW15N120
IGBTs - Single - SKW15N120 064674-SKW15N120
Manufacturer: Infineon Technologies Win Source Part Number: 064674-SKW15N120 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 65ns IGBT Type: NPT Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 198W Pulsed Collector Current: 52A Collector-emitter saturation voltage(Max): 3.6V @ 15V, 15A Total Switching Energy(Ets): 1.9mJ Turn-on and Turn-off delay time: 18ns/580ns Testing Conditions: 800V, 15A, 33 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 064674-SKW15N120
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 65ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 198W
Pulsed Collector Current: 52A
Collector-emitter saturation voltage(Max): 3.6V @ 15V, 15A
Total Switching Energy(Ets): 1.9mJ
Turn-on and Turn-off delay time: 18ns/580ns
Testing Conditions: 800V, 15A, 33 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-SKW15N120 064674-SKW15N120
Product Name 1200V 30A 198W IGBT Transistor IGBTs - Single - SKW15N120
PD 198000 milliwatts 198000 milliwatts
Unlock Full Specs
to access all available technical data