Infineon Technologies AG Single IGBTs SKP02N60XKSA1

Description
IGBT NPT 600V 6A 30W Through Hole PG-TO220-3-1
Request a Quote Datasheet
Description
IGBT NPT 600V 6A 30W Through Hole PG-TO220-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SKP02N60XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
SKP02N60XKSA1-ND
Single IGBTs SKP02N60XKSA1-ND
IGBT NPT 600V 6A 30W Through Hole PG-TO220-3-1

IGBT NPT 600V 6A 30W Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
600V 6A 30W TO220 IGBT Transistor
279-SKP02N60XKSA1
600V 6A 30W TO220 IGBT Transistor 279-SKP02N60XKSA1
IGBT 600V 6A 30W TO220-3 Product overview: SKP02N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 30W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 30W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKP02N60XKSA1 can be used for catalog matching and distributor lookup.

IGBT 600V 6A 30W TO220-3 Product overview: SKP02N60XKSA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, 30W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 6A, 30W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKP02N60XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - SKP02N60XKSA1 - 1096697-SKP02N60XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - SKP02N60XKSA1
1096697-SKP02N60XKSA1
IGBTs - Single - SKP02N60XKSA1 1096697-SKP02N60XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1096697-SKP02N60XKSA 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 130ns IGBT Type: NPT Input Type: Standard Gate Charge: 14nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO220-3 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 30W Pulsed Collector Current: 12A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 2A Total Switching Energy(Ets): 64μJ Turn-on and Turn-off delay time: 20ns/259ns Testing Conditions: 400V, 2A, 118 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1096697-SKP02N60XKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 130ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 14nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO220-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 30W
Pulsed Collector Current: 12A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 2A
Total Switching Energy(Ets): 64μJ
Turn-on and Turn-off delay time: 20ns/259ns
Testing Conditions: 400V, 2A, 118 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SKP02N60XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SKP02N60XKSA1
Discrete Semiconductor Products - Transistors - IGBTs SKP02N60XKSA1
IGBT 600V 6A 30W TO220-3

IGBT 600V 6A 30W TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number SKP02N60XKSA1-ND 279-SKP02N60XKSA1 1096697-SKP02N60XKSA1 SKP02N60XKSA1
Product Name Single IGBTs 600V 6A 30W TO220 IGBT Transistor IGBTs - Single - SKP02N60XKSA1 Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 Tube SOT3; PG-TO220-3
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBTs - Single - RJP30E3DPP-M0#T2 - 891794-RJP30E3DPP-M0#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules - W series (High speed) Model: FGW60N65W - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 60 amps
Switching Speed 20 kHz
View Details