Infineon Technologies AG Single IGBTs SKB06N60ATMA1

Description
IGBT NPT 600V 12A 68W Surface Mount PG-TO263-3-2
Request a Quote Datasheet
Description
IGBT NPT 600V 12A 68W Surface Mount PG-TO263-3-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - SKB06N60ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 12A 68W Surface Mount PG-TO263-3-2

IGBT NPT 600V 12A 68W Surface Mount PG-TO263-3-2

Buy Now Datasheet
Singapore, Singapore
600V 12A 68W IGBT Transistor
279-SKB06N60ATMA1
600V 12A 68W IGBT Transistor 279-SKB06N60ATMA1
IGBT 600V 12A 68W TO263-3-2 Product overview: SKB06N60ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 68W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 68W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKB06N60ATMA1 can be used for catalog matching and distributor lookup.

IGBT 600V 12A 68W TO263-3-2 Product overview: SKB06N60ATMA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 68W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 12A, 68W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKB06N60ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277436-SKB06N60ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277436-SKB06N60ATMA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277436-SKB06N60ATMA1
Win Source Part Number: 1277436-SKB06N60ATMA 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 68 W Reverse Recovery Time (trr): 200 ns IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 12 A Current - Collector Pulsed (Icm): 24 A Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 6A Switching Energy: 215µJ Input Type: Standard Gate Charge: 32 nC Td (on/off) @ 25°C: 25ns/220ns Test Condition: 400V, 6A, 50Ohm, 15V Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-3-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SKB06N60ATMA1TR,INFI NFSKB06N60ATMA1,SKB0 6N60,SKB06N60,SP0000 12427,2156-SKB06N60A TMA1 Base Product Number: SKB06N Product Status: Obsolete

Win Source Part Number: 1277436-SKB06N60ATMA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 68 W
Reverse Recovery Time (trr): 200 ns
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 12 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 6A
Switching Energy: 215µJ
Input Type: Standard
Gate Charge: 32 nC
Td (on/off) @ 25°C: 25ns/220ns
Test Condition: 400V, 6A, 50Ohm, 15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-3-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SKB06N60ATMA1TR,INFINFSKB06N60ATMA1,SKB06N60,SKB06N60,SP000012427,2156-SKB06N60ATMA1
Base Product Number: SKB06N
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SKB06N60ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SKB06N60ATMA1
Discrete Semiconductor Products - Transistors - IGBTs SKB06N60ATMA1
IGBT 600V 12A 68W TO263-3-2

IGBT 600V 12A 68W TO263-3-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number SKB06N60ATMA1TR-ND 279-SKB06N60ATMA1 1277436-SKB06N60ATMA1 SKB06N60ATMA1
Product Name Single IGBTs 600V 12A 68W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data