Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single SIGC25T60NCX1SA2

Description
Win Source Part Number: 1277445-SIGC25T60NCX 1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A Input Type: Standard Td (on/off) @ 25°C: 21ns/110ns Test Condition: 300V, 30A, 8.2Ohm, 15V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP000014148,448-SIGC 25T60NCX1SA2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277445-SIGC25T60NCX 1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A Input Type: Standard Td (on/off) @ 25°C: 21ns/110ns Test Condition: 300V, 30A, 8.2Ohm, 15V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP000014148,448-SIGC 25T60NCX1SA2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277445-SIGC25T60NCX1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277445-SIGC25T60NCX1SA2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277445-SIGC25T60NCX1SA2
Win Source Part Number: 1277445-SIGC25T60NCX 1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A Input Type: Standard Td (on/off) @ 25°C: 21ns/110ns Test Condition: 300V, 30A, 8.2Ohm, 15V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: SP000014148,448-SIGC 25T60NCX1SA2 Product Status: Obsolete

Win Source Part Number: 1277445-SIGC25T60NCX1SA2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 30A
Input Type: Standard
Td (on/off) @ 25°C: 21ns/110ns
Test Condition: 300V, 30A, 8.2Ohm, 15V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: SP000014148,448-SIGC25T60NCX1SA2
Product Status: Obsolete

Buy Now Datasheet
600V IGBT Transistor - 279-SIGC25T60NCX1SA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V IGBT Transistor
279-SIGC25T60NCX1SA2
600V IGBT Transistor 279-SIGC25T60NCX1SA2
IGBT 3 CHIP 600V WAFER Product overview: SIGC25T60NCX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC25T60NCX1SA2 can be used for catalog matching and distributor lookup.

IGBT 3 CHIP 600V WAFER Product overview: SIGC25T60NCX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC25T60NCX1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277445-SIGC25T60NCX1SA2 279-SIGC25T60NCX1SA2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V IGBT Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data