Infineon Technologies AG 600V IGBT Transistor SIGC18T60NCX1SA4

Description
IGBT 3 CHIP 600V WAFER Product overview: SIGC18T60NCX1SA4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC18T60NCX1SA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 3 CHIP 600V WAFER Product overview: SIGC18T60NCX1SA4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC18T60NCX1SA4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V IGBT Transistor - 279-SIGC18T60NCX1SA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V IGBT Transistor
279-SIGC18T60NCX1SA4
600V IGBT Transistor 279-SIGC18T60NCX1SA4
IGBT 3 CHIP 600V WAFER Product overview: SIGC18T60NCX1SA4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC18T60NCX1SA4 can be used for catalog matching and distributor lookup.

IGBT 3 CHIP 600V WAFER Product overview: SIGC18T60NCX1SA4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC18T60NCX1SA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277455-SIGC18T60NCX1SA4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277455-SIGC18T60NCX1SA4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277455-SIGC18T60NCX1SA4
Win Source Part Number: 1277455-SIGC18T60NCX 1SA4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 60 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Input Type: Standard Td (on/off) @ 25°C: 21ns/110ns Test Condition: 300V, 20A, 13Ohm, 15V Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Infineon Technologies Other Names: 448-SIGC18T60NCX1SA4 ,SP000272513 Product Status: Obsolete

Win Source Part Number: 1277455-SIGC18T60NCX1SA4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Input Type: Standard
Td (on/off) @ 25°C: 21ns/110ns
Test Condition: 300V, 20A, 13Ohm, 15V
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 448-SIGC18T60NCX1SA4,SP000272513
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 279-SIGC18T60NCX1SA4 1277455-SIGC18T60NCX1SA4
Product Name 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data