Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single SIGC15T60EX1SA4

Description
Win Source Part Number: 1277423-SIGC15T60EX1 SA4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC15T60EX1SA4, SP000909936 Base Product Number: SIGC15
Request a Quote Datasheet
Description
Win Source Part Number: 1277423-SIGC15T60EX1 SA4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC15T60EX1SA4, SP000909936 Base Product Number: SIGC15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277423-SIGC15T60EX1SA4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277423-SIGC15T60EX1SA4
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277423-SIGC15T60EX1SA4
Win Source Part Number: 1277423-SIGC15T60EX1 SA4 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC15T60EX1SA4, SP000909936 Base Product Number: SIGC15

Win Source Part Number: 1277423-SIGC15T60EX1SA4
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A
Input Type: Standard
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: 448-SIGC15T60EX1SA4,SP000909936
Base Product Number: SIGC15

Buy Now Datasheet
IGBT Transistor - 279-SIGC15T60EX1SA4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IGBT Transistor
279-SIGC15T60EX1SA4
IGBT Transistor 279-SIGC15T60EX1SA4
IGBT CHIP Product overview: SIGC15T60EX1SA4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC15T60EX1SA4 can be used for catalog matching and distributor lookup.

IGBT CHIP Product overview: SIGC15T60EX1SA4 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC15T60EX1SA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
SIGC15T60EX1SA4
Discrete Semiconductor Products - Transistors - IGBTs SIGC15T60EX1SA4
IGBT CHIP

IGBT CHIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277423-SIGC15T60EX1SA4 279-SIGC15T60EX1SA4 SIGC15T60EX1SA4
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data