Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single SIGC15T60EX1SA1

Description
Win Source Part Number: 1277422-SIGC15T60EX1 SA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC15T60EX1SA1, SP000898836 Base Product Number: SIGC15
Request a Quote Datasheet
Description
Win Source Part Number: 1277422-SIGC15T60EX1 SA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC15T60EX1SA1, SP000898836 Base Product Number: SIGC15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277422-SIGC15T60EX1SA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277422-SIGC15T60EX1SA1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277422-SIGC15T60EX1SA1
Win Source Part Number: 1277422-SIGC15T60EX1 SA1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: TrenchStop™ Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 30 A Current - Collector Pulsed (Icm): 90 A Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A Input Type: Standard Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 175°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: 448-SIGC15T60EX1SA1, SP000898836 Base Product Number: SIGC15

Win Source Part Number: 1277422-SIGC15T60EX1SA1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: TrenchStop™
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 90 A
Vce(on) (Max) @ Vge, Ic: 1.9V @ 15V, 30A
Input Type: Standard
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 175°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: 448-SIGC15T60EX1SA1,SP000898836
Base Product Number: SIGC15

Buy Now Datasheet
600V 30A IGBT Transistor - 279-SIGC15T60EX1SA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A IGBT Transistor
279-SIGC15T60EX1SA1
600V 30A IGBT Transistor 279-SIGC15T60EX1SA1
IGBT 3 CHIP 600V 30A WAFER Product overview: SIGC15T60EX1SA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC15T60EX1SA1 can be used for catalog matching and distributor lookup.

IGBT 3 CHIP 600V 30A WAFER Product overview: SIGC15T60EX1SA1 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC15T60EX1SA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277422-SIGC15T60EX1SA1 279-SIGC15T60EX1SA1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 30A IGBT Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data