Infineon Technologies AG Discrete Semiconductor Products - Transistors - IGBTs - Single SIGC158T120R3LEX1SA2

Description
Win Source Part Number: 1277477-SIGC158T120R 3LEX1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Pulsed (Icm): 450 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 150A Input Type: Standard Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000533970,SIGC158T 120R3LE Base Product Number: SIGC158
Request a Quote Datasheet
Description
Win Source Part Number: 1277477-SIGC158T120R 3LEX1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Pulsed (Icm): 450 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 150A Input Type: Standard Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000533970,SIGC158T 120R3LE Base Product Number: SIGC158
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277477-SIGC158T120R3LEX1SA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277477-SIGC158T120R3LEX1SA2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277477-SIGC158T120R3LEX1SA2
Win Source Part Number: 1277477-SIGC158T120R 3LEX1SA2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Pulsed (Icm): 450 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 150A Input Type: Standard Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP000533970,SIGC158T 120R3LE Base Product Number: SIGC158

Win Source Part Number: 1277477-SIGC158T120R3LEX1SA2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 450 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 150A
Input Type: Standard
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP000533970,SIGC158T120R3LE
Base Product Number: SIGC158

Buy Now Datasheet
Singapore, Singapore
1200V 150A IGBT Transistor
279-SIGC158T120R3LEX1SA2
1200V 150A IGBT Transistor 279-SIGC158T120R3LEX1SA2
IGBT 1200V 150A DIE Product overview: SIGC158T120R3LEX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 150A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC158T120R3LEX 1SA2 can be used for catalog matching and distributor lookup.

IGBT 1200V 150A DIE Product overview: SIGC158T120R3LEX1SA2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 150A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SIGC158T120R3LEX1SA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - SIGC158T120R3LEX1SA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
SIGC158T120R3LEX1SA2
Discrete Semiconductor Products - Transistors - IGBTs SIGC158T120R3LEX1SA2
IGBT 1200V 150A DIE

IGBT 1200V 150A DIE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277477-SIGC158T120R3LEX1SA2 279-SIGC158T120R3LEX1SA2 SIGC158T120R3LEX1SA2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 1200V 150A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data